EN
  • EN
  • DE

MC74VHCT244ADWRG

Part No MC74VHCT244ADWRG
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC BUF NON-INVERT 5.5V 20SOIC  /  Element Bit per Element Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr onsemi
Series *
Package Tape & Reel (TR)
Base Product Number MC74VHCT244
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSONSMC74VHCT244ADWRG,2156-MC74VHCT244ADWRG-OS,488-MC74VHCT244ADWRGTR,MC74VHCT244ADWRG-ND,MC74VHCT244ADWRGOSTR,MC74VHCT244ADWRGOSCT,MC74VHCT244ADWRGOSDKR
Standard Package 1,000
Win Source Part Number 1040695-MC74VHCT244ADWRG
Ultra Librarian 3D Model Ultra Librarian MC74VHCT244ADWRG CAD Model

Description

ON Semiconductor MC74VHCT244ADWRG Octal Buffer/Line Driver

The MC74VHCT244ADWRG is a high-performance, octal buffer/line driver designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is part of the VHCT family and is created to interface between 3.3V and 5V systems. With the capability to operate as a non-inverting buffer or line driver, it is well-suited for driving bus lines or buffer memory address registers, providing a high degree of flexibility and utility in a variety of applications.

The device features advanced silicon-gate CMOS technology, which ensures minimal power consumption while maintaining high-speed operation. The MC74VHCT244ADWRG can operate with a supply voltage range of 4.5V to 5.5V, making it compatible with TTL levels, and it is guaranteed to be over-voltage tolerant to 5.5V, providing additional reliability and robustness in mixed-voltage environments.

Each buffer/line driver has a separate input-enable (E) pin, which when held high, disables the respective buffer and forces its outputs to a high-impedance state. This feature allows for the isolation of the buses, making it easier to manage multiple bus connections and reducing the potential for bus contention. The device is also equipped with 3-state outputs, which are essential for bus-oriented applications.

ON Semiconductor's MC74VHCT244ADWRG is offered in a 20-lead SOIC package, which is widely accepted in the industry and known for its small footprint and ease of PCB layout. This package is also suitable for automated assembly processes, supporting high-volume production requirements.

In summary, the MC74VHCT244ADWRG from ON Semiconductor is a versatile and efficient solution for systems requiring high-speed, low-power octal buffer/line drivers. With its advanced CMOS technology, 3-state outputs, and over-voltage tolerance, it stands as a reliable choice for designers looking to bridge 3.3V and 5V logic systems in a variety of digital applications.

You May Also Be Interested in

Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9653 $57.9180
150+ $0.7921 $118.8150
230+ $0.7673 $176.4790
315+ $0.7426 $233.9190
405+ $0.7179 $290.7495
540+ $0.6436 $347.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess