EN
  • EN
  • DE

OR4E022BM680C1I

Part No OR4E022BM680C1I
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083365-OR4E022BM680C1I
Categories OEM Parts(O-R)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OR4E022BM680C1I CAD Model

Description

The OR4E022BM680C1I is a Field-Programmable Gate Array (FPGA) from the LatticeECP2 family, manufactured by Lattice Semiconductor Corporation. This FPGA is designed for a wide range of applications where flexible and high-performance programmable logic is required. It excels in applications such as video processing, communications, and general-purpose digital logic.

Applications:

  • Video Processing: Used in video encoding, decoding, and scaling applications.
  • Communication Systems: Implemented in base stations, routers, and other networking equipment.
  • Industrial Automation: Utilized in programmable logic controllers (PLCs) and motor control systems.
  • Medical Imaging: Integrated into medical devices for image processing and analysis.

Features:

  • Advanced Architecture: Provides a balanced mix of logic, memory, and DSP resources.
  • High-Speed Performance: Enables high-throughput data processing and real-time performance.
  • Low Power Consumption: Optimized for energy-efficient operation.
  • Embedded Memory: Includes embedded memory blocks for data storage and processing.
  • Flexible I/O: Supports a wide range of interface standards.
  • Advanced Routing: Designed for efficient signal routing and timing closure.

Benefits:

  • Design Flexibility: Allows for rapid prototyping and design iteration.
  • Performance Optimization: Enables tailoring hardware configurations to specific application needs.
  • Time-to-Market Reduction: Speeds up product development cycles by eliminating the need for custom silicon.
  • Cost-Effectiveness: Offers a cost-efficient solution for implementing custom logic functions.
  • System Integration: Simplifies integration with other system components.

Additional Details:

The OR4E022BM680C1I typically comes in a BGA (Ball Grid Array) package with 680 pins. The exact specifications, such as the number of logic elements, memory size, and I/O count, can vary depending on the specific configuration. Designers should consult the official Lattice Semiconductor documentation for precise details. The device is particularly well-suited for applications requiring a balance of logic density, memory capacity, and I/O flexibility.

The LatticeECP2 family is known for its low power consumption, making it ideal for portable and battery-powered applications. Additionally, the OR4E022BM680C1I offers advanced routing capabilities, ensuring efficient signal routing and timing performance. The embedded memory blocks enhance the overall system performance by providing local data storage and processing capabilities.

For detailed specifications and design guidelines, refer to the official Lattice Semiconductor documentation and application notes. Ensure proper handling and storage to maintain device integrity and performance.

You May Also Be Interested in

Harris Corporation
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Rockwell
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess