Products specifications Report Issue?

Manufacturer LEM
Win Source Part Number 1196169-LF505-S
Manufacturer Homepage www.lem.co.jp/HQ/en
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LF505-S CAD Model

Description

The LF 505-S is a current transducer manufactured by LEM. Current transducers are devices that convert a current signal into a proportional voltage signal, which can be easily measured and monitored. They are widely used in power electronics, industrial automation, and energy management applications for accurate current sensing.

Applications:

  • Variable Speed Drives (VSD): Used in industrial motor control to measure and control motor current.
  • Power Supplies: Employed in power supplies to monitor input and output currents for protection and control.
  • Battery Management Systems (BMS): Used in electric vehicles and energy storage systems to measure battery charge and discharge currents.
  • Welding Equipment: Found in welding machines to monitor and control welding current.
  • Renewable Energy Systems: Used in solar inverters and wind turbine controllers to monitor current flow.

Features:

  • Closed-Loop Hall Effect Technology: Provides high accuracy and linearity.
  • Galvanic Isolation: Isolates the measurement circuit from the high-voltage power circuit for safety.
  • Wide Current Measurement Range: Suitable for measuring currents from a few amps to hundreds of amps.
  • Fast Response Time: Enables accurate measurement of rapidly changing currents.
  • Low Temperature Drift: Ensures stable performance over a wide temperature range.

Benefits:

  • Accurate Current Measurement: Provides precise current sensing for improved control and monitoring.
  • Enhanced Safety: Galvanic isolation protects personnel and equipment from high voltages.
  • Improved System Performance: Accurate current measurement enables optimized control and efficiency.
  • Simplified Circuit Design: Easy to integrate into various circuit topologies.
  • Robust Construction: Designed for long-term reliability in demanding applications.

Additional Details:

The LF 505-S typically operates from a DC power supply (e.g., ±15V). The output voltage is proportional to the measured current and is typically in the range of ±5V. Key specifications include the primary nominal current (IPN), the measurement range (IP), and the accuracy at different operating conditions. Datasheets from LEM provide detailed specifications, including linearity, offset voltage, and temperature coefficients. Proper shielding and grounding techniques are essential to minimize noise and ensure accurate measurements. The housing provides mechanical protection and electrical insulation. The transducer is designed for easy mounting and connection to external circuits.

You May Also Be Interested in

LEM USA Inc.
SENSOR CURRENT FLUX 50A AC/DC
Lowest to $10.4978
ECAD model for CAS 50-NP
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 10A DC
Lowest to $7.1238
ECAD model for ACS723LLCTR-10AU-T
Silicon Labs
SENSOR CURRENT XFMR 10A AC
Need more? Email Us
ECAD model for SI8512-C-IM
LEM
Current Transducers
Lowest to $56.1599
ECAD model for CT0.4-P
Texas Instruments
PRECISION ISOLATED CURRENT SENSO
Lowest to $3.1432
ECAD model for TMCS1101A4BQDR
LEM
Current Transducer
Lowest to $117.4243
ECAD model for LTSR15-NP
LEM
Current Transducer LA 205-S
Lowest to $114.0800
ECAD model for LA205-S
Infineon Technologies
SENSOR CUR HALL 2000A 6PWRVDFN
Lowest to $4.1313
ECAD model for TLE4972AE35S5XUMA1
LEM
Current Transducer
Need more? Email Us
ECAD model for HMS10-P

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $88.2627 $88.2627
2+ $85.5045 $171.0090
3+ $82.7463 $248.2389
4+ $79.9880 $319.9520
5+ $71.7134 $358.5670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,199 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention