EN
  • EN
  • DE

SI8512-C-IM

Part No SI8512-C-IM
Manufacturer Silicon Labs
Catalog Current Transducers
Description SENSOR CURRENT XFMR 10A AC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Silicon Labs
Packaging Tube/Rail
Status Obsolete(EOL)
For Measuring AC
Sensor Type Transformer w/Conditioning
Current - Sensing 10A
Number of Channels 1
Output Configurable (3-Modes)
Sensitivity 196mV/A
Frequency 50kHz to 1MHz
Accuracy ±5%
Supply Voltage - Operating 2.7 V to 5.5 V
Current - Supply (Max) 7mA
Temperature Range - Operating -40°C to 125°C
Polarization Unidirectional
Mounting SMD (SMT)
Dimension 12-VFQFN
Win Source Part Number 1096294-SI8512-C-IM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI8512-C-IM CAD Model

Description

The Silicon Labs 1096294-SI8512-C-IM is a sensor that is used for measuring AC.

  • Type: Transformer with conditioning
  • Sensitivity: 196mV/A
  • Output: Configurable (3-modes)
  • Polarization: Unidirectional
  • Frequency Range: 50kHz to 1MHz
  • Current - Sensing: 10A
  • Current - Supply (max): 7mA
  • Accuracy: ±5%
  • Dimension: 12-VFQFN
  • Supply Voltage - Operating: 2.7 V to 5.5 V
  • Status: Obsolete (EOL)
  • Use: Sensors, Transducers

You May Also Be Interested in

LEM
Current Transducers HY 5 to 25-P
Need more? Email Us
Honeywell
CURRENT SENSORS
Need more? Email Us
LEM
Current Transducer HX 03~50-P
Lowest to $33.6163
LEM
Current Transducer LF 305-S
Lowest to $54.6385
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 20MT 8TSSOP / Current Sensor 20mT 1 Channel Hall Effect Bidirectional 8-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
LEM
Current Transducer HY 50-P
Lowest to $32.4827
LEM
Current Sensors RoHS
Lowest to $13.9702
LEM
Current Transducer
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR CUR HALL 13.5MT 8TSSOP / Current Sensor 13.5mT 1 Channel Hall Effect Bidirectional 8-TSSOP (0.173", 4.40mm Width)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess