EN
  • EN
  • DE

MMC33162MT

Part No MMC33162MT
Manufacturer Memsic Inc.
Catalog Magnetic Sensors - Linear, Compass (ICs)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs)
Mfr Memsic Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Technology Magnetoresistive
Axis X, Y, Z
Output Type I2C
Sensing Range ±1.6mT
Voltage - Supply 1.62V ~ 3.6V
Current - Supply (Max) 160µA
Resolution 14 b
Bandwidth 100Hz
Temperature Range - Operating -40°C ~ 85°C
Features Internal Magnet, Temperature Compensated
Supplier Device Package 10-LGA (2x2)
Mounting SMD (SMT)
Package / Case 10-TFLGA
MSL Level 3 (168 Hours)
ECCN OBSOLETE
Win Source Part Number 1316125-MMC33162MT
Ultra Librarian 3D Model Ultra Librarian MMC33162MT CAD Model

Description

The 1316125-MMC33162MT is a magnetoresistive sensor that is designed for use in magnetic sensors, transducers, and linear compass ICs.

  • Internal Magnet: Yes
  • Temperature Compensated: Yes
  • Packaging: Tape & Reel
  • Mounting Type: SMD (SMT)
  • Output Type: I2C
  • Bandwidth: 100Hz
  • Maximum Current Supply: 160μA
  • Sensing Range: ±1.6mT
  • Resolution: 14 b
  • Voltage Supply: 1.62V to 3.6V
  • Package/Case: 10-TFLGA
  • Supplier Device Package: 10-LGA (2x2)
  • Temperature Range: -40°C to 85°C
  • MSL Level: 3 (168 hours)
  • Manufacturer: Memsic Inc.

You May Also Be Interested in

Isentek Inc.
High Sensitivity 3D Magnetometer
Lowest to $4.3657
Allegro MicroSystems, LLC
SENSOR HALL EFFECT PWM 4SIP / Hall Effect Sensor Single Axis 4-SIP
Need more? Email Us
Texas Instruments
AUTOMOTIVE, HIGH-PRECISION, LINE
Lowest to $11.6418
Melexis Technologies NV
SENSOR MAGNETOMETER 3DXYZ 16QFN
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 3SIP / Hall Effect Sensor Single Axis 3-SIP
Lowest to $2.2771
Allegro MicroSystems, LLC
IC SENSOR HALL EFFECT / Hall Effect Sensor Axis 3-SIP
Need more? Email Us
Allegro MicroSystems, LLC
IC HALL EFFECT SENSOR SOT23W / Hall Effect Sensor Axis SOT-23W
Need more? Email Us
NXP / Nexperia
Magnetic field sensor
Lowest to $13.0573
Allegro MicroSystems, LLC
SENSOR HALL EFFECT I2C / Hall Effect Sensor X, Y, Z Axis 10-DFN (3x3)
Lowest to $8.7314

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess