EN
  • EN
  • DE

A1315LLHLX-1-T

Part No A1315LLHLX-1-T
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description IC HALL EFFECT SENSOR SOT23W / Hall Effect Sensor Axis SOT-23W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Mfr Allegro MicroSystems
Package Tape & Reel
Technology Hall Effect
Output Type Analog Voltage
Supplier Device Package SOT-23W
Mounting Type Surface Mount
Package / Case SOT-23W
Base Product Number A1315
Standard Package 30,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1347283-A1315LLHLX-1-T
Ultra Librarian 3D Model Ultra Librarian A1315LLHLX-1-T CAD Model

Description

The 1347283-A1315LLHLX-1-T is a linear compass magnetic sensor IC from Allegro MicroSystems.

  • Sensor Type: Linear Compass Magnetic
  • Technology: Hall Effect
  • Output Type: Analog Voltage
  • Mounting Type: Surface Mount
  • Supplier Device Package: SOT-23W
  • Bandwidth: Not specified
  • Current Supply: Not specified
  • Current Output: Not specified
  • Axis: Not specified
  • Sensing Range: Not specified
  • Resolution: Not specified
  • Voltage Supply: Not specified
  • Packaging: Tape and Reel
  • Standard Package: 30,000
  • Status: Obsolete

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR HALL EFFECT SOT23W / Hall Effect Sensor Single Axis SOT-23W
Need more? Email Us
Allegro MicroSystems, LLC
LINEAR HALL SENSOR / Hall Effect Sensor Single Axis 3-SIP
Need more? Email Us
Melexis Technologies NV
SENSOR MAGNETOMETER 3DXYZ 16QFN
Need more? Email Us
TDK Corporation
Linear, Compass (ICs) RoHS
Lowest to $1.6008
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG SOT23W / Hall Effect Sensor Single Axis SOT-23W
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT PWM 4SIP / Hall Effect Sensor Single Axis 4-SIP
Need more? Email Us
Honeywell
SENSOR VRS SINE WAVE CONNECTOR / Magnetic VRS (Passive) Ferrous Metals, Gear Tooth Sine Wave Connector Barrel, Stainless Steel
Need more? Email Us
Allegro MicroSystems, LLC
LINEAR HALL SENSOR / Sensor Axis
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT PWM / Hall Effect Sensor Single Axis
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess