EN
  • EN
  • DE

LENOVO 00AL348 - x3250 M5 HS 2.5in HDD 4 to 8 Upgrade Kit

Part No LENOVO 00AL348 - x3250 M5 HS 2.5in HDD 4 to 8 Upgrade Kit
Manufacturer Lenovo
Catalog IT infrastructure Accessories
Description x3250 M5 HS 2.5in HDD 4 to 8 Upgrade Kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1424260-LENOVO 00AL348 - x3250 M5 HS 2.5in HDD 4 to 8 Upgrade Kit
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00AL348 - x3250 M5 HS 2.5in HDD 4 to 8 Upgrade Kit CAD Model

Description

The LENOVO 00AL348 serves as a comprehensive upgrade kit designed to expand the storage capabilities of the Lenovo x3250 M5 server. This kit enables users to upgrade the server from supporting four hot-swap (HS) 2.5-inch hard disk drives (HDDs) to accommodating eight, effectively doubling the storage capacity. Such an upgrade is crucial for businesses experiencing data growth, requiring more space for their applications, databases, and services. The kit includes brackets, connectors, and a detailed installation guide, ensuring a straightforward integration process without the need for specialized tools or professional services. By leveraging this upgrade kit, organizations can enhance their server's flexibility, adapting to increased storage demands without the need for purchasing additional servers. This not only optimizes the existing investment but also streamlines data management and boosts overall system performance. Designed specifically for the x3250 M5 server, this kit ensures compatibility and reliability, maintaining the server's high standards of efficiency and dependability.

You May Also Be Interested in

Dell
FRONTBEZEL R730 R730XD Quick Sync
Need more? Email Us
Dell
DD4200 4U BEZEL
Need more? Email Us
Dell
DELL galvanised ears for switch w/8screws N2048P
Need more? Email Us
Dell
DELL galvanised ears for switch w/8screws N1548P
Need more? Email Us
Dell
CADDY COMPELLENT 3.5 XYRATEX /old Compellent model
Need more? Email Us
Dell
DRIVE FILLER 3.5 R-SERIES
Need more? Email Us
Dell
CADDY BRACKET PRECISION T7600 T7910 2.5 TO 3.5
Need more? Email Us
Dell
FRONTBEZEL DELL/EMC R640
Need more? Email Us
Dell
FRONTBEZEL R610
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess