EN
  • EN
  • DE

LENOVO 03K9310 - Netfinity Ultra2 SCSI cable 2m

Part No LENOVO 03K9310 - Netfinity Ultra2 SCSI cable 2m
Manufacturer Lenovo
Catalog Uncategorized
Description Netfinity Ultra2 SCSI cable 2m
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1430952-LENOVO 03K9310 - Netfinity Ultra2 SCSI cable 2m
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 03K9310 - Netfinity Ultra2 SCSI cable 2m CAD Model

Description

The LENOVO 03K9310 is a high-quality, 2-meter Ultra2 SCSI cable specifically crafted for connecting SCSI devices within a Lenovo Netfinity server setup. SCSI (Small Computer System Interface) is a set of standards for physically connecting and transferring data between computers and peripheral devices. This Ultra2 SCSI cable is designed to support higher data transfer rates and enhanced system performance, making it an ideal choice for server environments that rely on SCSI for storage and peripheral connectivity. With its precision engineering and durable construction, the LENOVO 03K9310 ensures reliable data integrity and communication between SCSI devices, contributing to the overall efficiency and reliability of the server infrastructure. It is an essential component for IT professionals aiming to maintain high-performance, SCSI-based server configurations.

You May Also Be Interested in

EMC
8 GB Blade - 48 Poer
Need more? Email Us
Dell
1U Rack LED Console with 18.5in KKM LCD, UK
Need more? Email Us
TE Connectivity
732-0729-16
Lowest to $151.8881
Flip Electronics.
Integrated Circuit: Singe-port R
Lowest to $13.6363
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
TE Connectivity
SFP+ ENHANCED 1X4, PCI HEATSINK,
Lowest to $125.8741
TE Connectivity
SAFETY RELAYS V23050-A1012-A542
Lowest to $50.1335
HP
HP System Board for DL20 G10
Need more? Email Us
TE Connectivity
PIN, SOLID, SIZE 16, 16-20AWG, N
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess