EN
  • EN
  • DE

LENOVO 46C0509 - 4GB (2x2GB) VLP PC2-6400 DDR-2 x4 DIMM Memory Kit

Part No LENOVO 46C0509 - 4GB (2x2GB) VLP PC2-6400 DDR-2 x4 DIMM Memory Kit
Manufacturer Lenovo
Catalog IT infrastructure Memory
Description IBM 4GB DDR2 PC2-6400 DC Kit. Internal memory: 4 GB, Memory layout (modules x size): 2 x 2 GB, Internal memory type: DDR2, Memory clock speed: 800 MHz, CAS latency: 6, ECCDual Channel 4GB Memory Kit with DDR2 Memory type, Cl6, ECC.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1430286-LENOVO 46C0509 - 4GB (2x2GB) VLP PC2-6400 DDR-2 x4 DIMM Memory Kit
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 46C0509 - 4GB (2x2GB) VLP PC2-6400 DDR-2 x4 DIMM Memory Kit CAD Model

Description

The LENOVO 46C0509 memory kit comes with two 2GB DIMMs, offering a total of 4GB DDR2 memory. This upgrade is designed for systems that support PC2-6400 (800MHz) standards, enhancing computational speed and multitasking capability. The Very Low Profile (VLP) design of these DIMMs is specifically engineered to fit in environments with limited space, such as blade servers, dense rack servers, or other space-constrained systems, without compromising airflow or cooling efficiency. By using this memory kit, users can improve the responsiveness and performance of their systems, particularly for applications requiring quick access to stored data. The DDR2 technology provides excellent speed and stability, making it suitable for a variety of computing environments, including small business servers, network attached storage devices, and multimedia systems. This upgrade not only extends the life of existing systems but also enhances their ability to manage newer applications and software, providing a cost-effective way to meet growing technology needs without the expense of complete system replacements.

You May Also Be Interested in

Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz Certied Dell
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us
Dell
32GB 2Rx8 PC4-25600AA-R DDR4-3200MHz
Need more? Email Us
Dell
Samsung M393B2G70QH0-YK0
Need more? Email Us
Dell
8GB 2Rx8 PC3L-12800R DDR3-1600MHz
Need more? Email Us
Dell
128MB 16x72 PC100 100MHz
Need more? Email Us
Dell
DELL P9RN2
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess