Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1013933-GD74LS14
Categories OEM Parts(F-I)
Manufacturer LG
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GD74LS14 CAD Model

Description

The GD74LS14 from LG is a hex Schmitt-trigger inverter. Each of the six inverters in the package performs a logical NOT function with Schmitt-trigger inputs. Schmitt-trigger inputs provide different input threshold voltages for rising and falling signals, offering hysteresis. This hysteresis characteristic makes the 'LS14' ideal for applications where noise immunity is critical, such as signal conditioning, pulse shaping, and interface circuits.

Applications:

  • Signal Conditioning: Cleaning up noisy or distorted signals.
  • Pulse Shaping: Converting irregular waveforms into clean, sharp pulses.
  • Clock Generation: Creating stable clock signals from noisy sources.
  • Interface Circuits: Interfacing between different logic families or systems with varying voltage levels.
  • Threshold Detection: Detecting when a signal crosses a specific voltage threshold.

Features:

  • Hex Inverter: Contains six independent inverters in a single package.
  • Schmitt-Trigger Inputs: Provides hysteresis for improved noise immunity.
  • TTL Compatible: Compatible with standard TTL (Transistor-Transistor Logic) voltage levels.
  • Low Power Consumption: Consumes relatively little power compared to other logic families.
  • Wide Operating Temperature Range: Operates reliably over a wide range of temperatures.

Benefits:

  • Improved Noise Immunity: Schmitt-trigger inputs reject noise and prevent false triggering.
  • Clean Signal Output: Produces clean, sharp output signals even with noisy input signals.
  • Simplified Circuit Design: Reduces the need for external components for signal conditioning.
  • Increased System Reliability: Robust performance in noisy environments.
  • Versatile Application: Suitable for a wide range of signal conditioning and interface applications.

The GD74LS14 is typically available in a DIP (Dual In-Line Package) or SOIC (Small Outline Integrated Circuit) package. Key specifications include propagation delay, supply voltage range, hysteresis voltage, and input/output voltage levels. It's important to consider the hysteresis voltage when designing circuits to ensure proper noise rejection. Refer to the manufacturer's datasheet for detailed information on pinout, electrical characteristics, and application circuits.

You May Also Be Interested in

Amphenol
Need more? Email Us
ECAD model for F4-696681-011
Halo Electronics Inc
Ind Drum Core Shielded 47uH 20% T/R
Need more? Email Us
ECAD model for HDS129-470MTR
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
ECAD model for FDB3020L
Hitachi, Ltd
Need more? Email Us
ECAD model for HM62256BLTM-4SL
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
ECAD model for G7L-2A-P 100/120AC
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for IMIC9714AYBT
Samtec Inc.
Conn Socket Strip SKT 99 POS 2.54mm Solder ST Thru-Hole
Need more? Email Us
ECAD model for HLS-1109-S-22
GigaDevice Semiconductor
Need more? Email Us
ECAD model for GD25Q40BTIGR1SC7
Samsung
Need more? Email Us
ECAD model for GH96-02365A

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention