EN
  • EN
  • DE

DC104B-C

Part No DC104B-C
Manufacturer Linear Technology
Catalog Evaluation and Demonstration Boards and Kits
Description DEMO BOARD LTC1068-25CG / LTC1068-25CG Demonstration Circuit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Main Purpose Filters, Active - Band Pass, High Pass, Low Pass
Utilized IC / Part LTC1068-25
Supplied Contents Board(s)
Win Source Part Number 781741-DC104B-C
Popularity Medium
Supply and Demand Status Limited
Introduction Date December 06, 2011
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC104B-C CAD Model

Description

The DC104B-C from Linear Technology is a high-performance demonstration board designed for rigorous industrial and commercial applications. This versatile board showcases the capabilities of Linear Technology's advanced power management integrated circuits, providing engineers with a robust platform for testing and development.

Key Features

  • Efficient Power Conversion: The DC104B-C is engineered to deliver efficient power conversion, which translates to lower heat dissipation and improved system reliability.
  • Flexible Voltage Options: It supports a wide range of input voltages, making it suitable for diverse power supply scenarios.
  • Compact Design: The board's compact footprint allows for easy integration into existing designs, saving space and reducing overall system complexity.
  • High-Quality Components: Built with high-quality components that ensure long-term durability and consistent performance under varying operational conditions.

Applications

The DC104B-C demonstration board is ideal for a variety of applications, including:

  • Telecommunications
  • Automotive systems
  • Industrial controls
  • Medical equipment
  • Portable devices

Technical Specifications

Parameter Specification
Input Voltage Range Specified by the user manual
Output Voltage Range Adjustable based on the IC used
Operating Temperature Specified by the user manual
Dimensions Compact size for easy integration

Support and Resources

Linear Technology provides comprehensive support and resources for the DC104B-C, including detailed documentation, reference designs, and technical assistance to ensure a seamless user experience.

For engineers and designers looking for a reliable and efficient power management solution, the DC104B-C demonstration board from Linear Technology is an exceptional choice that combines performance, versatility, and quality.

You May Also Be Interested in

Maxim Integrated
KIT DESIGN FOR DS21352 / DS21352 Framer and Line Interface Units (LIUs) Telecom Evaluation Board
Need more? Email Us
Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290
Semtech Corporation
EVAL BOARD FOR SMI4029 / SMI4029 * Telecom Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess