Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1.8V, 2.5V or 3.3V
Output Current 1.25A
Voltage - Input 2.5 V ~ 5.5 V
Regulator Topology Buck
Frequency - Switching 1MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LTC3411A
Win Source Part Number 783330-DC1176A
Popularity Medium
Supply and Demand Status Limited
Introduction Date July 28, 2008
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC1176A CAD Model

Description

Introducing the DC1176A Demonstration Board from Linear Technology

The DC1176A is a state-of-the-art demonstration board from Linear Technology, now part of Analog Devices, designed for evaluating the performance of the LTC®3880. This board is a testament to the innovative engineering that Linear Technology is known for, offering a dual, polyphase synchronous step-down DC/DC controller with I<sup>2C-based PMBus interface for real-time monitoring and control of power systems.

The LTC3880 at the heart of the DC1176A is a feature-rich solution, providing precision voltage regulation with telemetry. This controller integrates key features such as voltage, current, and temperature monitoring, which can be accessed through the PMBus interface. The LTC3880's digital interface enables programmable voltage, margining, and power-on sequencing. Additionally, this interface makes it possible to query fault status and record peak values for later inspection, which is crucial for high-reliability applications.

With the DC1176A, users can take advantage of the LTC3880's dual, 6-phase operation, which significantly reduces the required output capacitance and inductance to achieve fast transient response. This is particularly beneficial in applications that demand high performance, such as data communication processors and high-end servers.

The demonstration board is designed to be user-friendly and easily accessible for engineers and designers. The DC1176A comes equipped with onboard jumpers and test points that provide flexibility and ease of use. The layout and component selection have been optimized to showcase the LTC3880's capabilities, ensuring that users can evaluate the full potential of this advanced controller in their own power system designs.

For those looking to integrate the DC1176A into their systems, Linear Technology provides comprehensive documentation, including detailed schematics, layout files, and configuration guides. This support ensures a smooth integration process and helps to reduce development time and effort.

In summary, the DC1176A demonstration board is an exemplary tool for exploring the capabilities of the LTC3880 and implementing advanced power management solutions. Whether for research, development, or production, the DC1176A is an invaluable asset for any power system designer seeking to enhance their designs with sophisticated power control and monitoring.

You May Also Be Interested in

Microchip Technology
BOARD EVAL TC1303 SWITCHER/LDO / TC1303B series DC/DC, Step Down with LDO 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for TC1303BDM-DDBK1
Analog Devices Inc.
LTM4673 DEMOBOARD HIGH DENSITY Q
Need more? Email Us
ECAD model for DC2810A
Analog Devices Inc.
LTM4645EY DEMO BOARD SINGLE 25A / LTM4645 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for DC2681A-A
Texas Instruments
EVAL BOARD FOR LM2775 / LM2775 series DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for LM2775EVM
Texas Instruments
BOARD DEMO FOR LMR62014XMF / LMR62014 series DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Lowest to $0.4277
ECAD model for LMR62014XMFDEMO/NOPB
Analog Devices Inc.
EVAL BOARD BUCK REG LT4180 / LT4180 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for DC1504A
Renesas Electronics America
EVAL BRD FOR RAA2108252 / RAA210825 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for RTKA2108252H00000BU
Analog Devices Inc.
LTC3884EUK/LTC3874EUFD DEMO BOAR / LTC3884 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for DC2084A
Analog Devices Inc.
BOARD EVAL FOR LTC3862EUH / LTC3862-2 series DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for DC2006A-B

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention