EN
  • EN
  • DE

DC1355A

Part No DC1355A
Manufacturer Linear Technology
Catalog Evaluation and Demonstration Boards and Kits
Description LTC4221 Hot Swap Controller Demonstration Circuit / DEMO BOARD FOR LTC4221
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Main Purpose Power Management, Hot Swap Controller
Embedded No
Utilized IC / Part LTC4221
Primary Attributes 2-Channel (Dual)
Secondary Attributes LED Status Indicators
Supplied Contents Board(s)
Win Source Part Number 783947-DC1355A
Popularity Medium
Supply and Demand Status Limited
Family Name DC1355
Introduction Date December 05, 2008
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC1355A CAD Model

Description

Linear Technology's DC1355A Demonstration Board

The DC1355A demonstration board, presented by Linear Technology, is a state-of-the-art solution for power management and conversion applications. This meticulously designed board showcases the capabilities of the LTC®3880, a dual, polyphase synchronous step-down DC/DC controller with I²C-based PMBus interface for programmable voltage, current, frequency, and sequencing.

With the DC1355A, engineers and developers can explore the full potential of the LTC3880 in a practical, hands-on manner. Its polyphase capability enables it to deliver high current outputs with reduced ripple, increased efficiency, and lower thermal stress on the components. This makes the DC1355A an excellent choice for demanding applications such as telecommunications, data communications, and high-performance computing systems where precision and reliability are paramount.

The board operates over a wide input voltage range of 4.5V to 24V and provides two adjustable outputs ranging from 0.5V to 5.5V, capable of delivering up to 20A each. This flexibility allows users to tailor the output voltages and currents to their specific needs, making the DC1355A a versatile tool for a wide range of power supply designs.

One of the key features of the DC1355A is its PMBus interface, which allows for real-time monitoring and control over the power supply parameters. Users can adjust output voltage, overvoltage and undervoltage thresholds, overcurrent protection limits, and more through a user-friendly GUI provided by Linear Technology. This digital interface not only simplifies the power supply design process but also enables dynamic control and monitoring that can adapt to varying system demands.

The board also includes an onboard EEPROM for saving custom configurations, which can be used to quickly set up the power supply for specific applications or to experiment with different settings. Comprehensive support documentation and software are available to ensure a smooth user experience, from initial setup to advanced operations.

In summary, the DC1355A from Linear Technology is a powerful and flexible demonstration board that is ideal for engineers looking to harness the advanced features of the LTC3880 in their power supply designs. Its robust design, coupled with the convenience of digital control and monitoring, makes it a valuable tool for developing efficient, reliable, and high-performance power management solutions.

You May Also Be Interested in

Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT601
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR TLE9461-3ES
Need more? Email Us
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ25703A
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
TDK InvenSense
EVAL BOARD FOR ICS-43434
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT232R
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess