EN
  • EN
  • DE
  • IT

DC1702A

Part No DC1702A
Manufacturer Linear Technology
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD BATT CHARGER LTC4071 / LTC4071EDDB Battery Management 4.059VDC to 4.141VDC Output Demonstration Circuit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Main Purpose Power Management, Battery Charger
Utilized IC / Part LTC4071
Supplied Contents Board(s)
Win Source Part Number 770851-DC1702A
Popularity Medium
Supply and Demand Status Limited
Family Name DC1702A
Introduction Date October 14, 2010
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DC1702A CAD Model

Description

Introducing the DC1702A Evaluation Board from Linear Technology

The DC1702A is a cutting-edge evaluation board specifically designed for performance testing and prototyping with Linear Technology's LTC2945 Wide Range I²C Power Monitor. This powerful tool is an essential asset for engineers and developers who need to monitor power supply performance in real-time, ensuring that their systems operate within the specified power parameters.

Key Features of the DC1702A

  • High Precision Monitoring: The board is capable of monitoring current, voltage, and power, providing precise measurements that are crucial for maintaining system reliability and efficiency.
  • Wide Input Voltage Range: With an input voltage range of 3.6V to 60V, the DC1702A can accommodate a broad spectrum of power sources, making it versatile for various applications.
  • Easy-to-Use I²C Interface: The LTC2945's I²C interface simplifies data communication, allowing for seamless integration into existing systems and quick access to monitoring data.
  • On-Board Shunt Resistor: The evaluation board includes a precision shunt resistor, enabling immediate and accurate current sensing without the need for external components.

Applications

The DC1702A is ideal for a wide range of applications where power monitoring is critical. It is particularly useful in:

  • Telecommunication systems
  • Networking equipment
  • Industrial systems
  • Automotive electronics
  • Portable devices

Design and Development Support

The evaluation board comes with comprehensive support materials, including detailed documentation, reference designs, and software tools. These resources are designed to help users quickly get up to speed with the board's capabilities and to facilitate rapid development cycles.

Quality and Reliability

Linear Technology, now part of Analog Devices, is renowned for its high-quality products and the DC1702A is no exception. Built with the same attention to detail and quality standards, this evaluation board is a reliable platform for testing and developing with the LTC2945.

Whether you're a seasoned engineer or a hobbyist looking to explore the capabilities of power monitoring, the DC1702A Evaluation Board is the perfect tool to add to your arsenal. Its robust feature set and user-friendly interface make it an invaluable component for any power-sensitive project.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR TVB1440
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
New Scale Technologies, Inc.
EVAL BOARD FOR M3-F-1.8
Need more? Email Us
Infineon Technologies
BTS3080TF DEMOBOARD
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TSC2301
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR TMC5062
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess