Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Main Purpose Filters, Active - Band Pass
Utilized IC / Part LTC1562-2
Supplied Contents Board(s)
Win Source Part Number 782055-DC266B-B
Popularity Medium
Supply and Demand Status Balance
Family Name DC266B
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC266B-B CAD Model

Description

The DC266B-B is a standout demonstration board from Linear Technology, showcasing the capabilities of a high-performance, integrated battery charger controller for modern electronics. This demo board is designed to be a versatile tool for engineers and designers looking to evaluate the features and functionality of a top-tier charging solution.

Key Features

  • High Efficiency: The DC266B-B is engineered to provide efficient charging, ensuring minimal power loss during the process. This results in faster charging times and better energy conservation.
  • Wide Input Voltage Range: Accommodating a broad spectrum of input voltages, this demo board is suitable for a multitude of applications, offering flexibility in design and usage.
  • Adjustable Charging Current: Users can tailor the charging current to match the needs of their specific battery type and capacity, providing a customizable and optimized charging experience.
  • Multi-Chemistry Battery Support: The DC266B-B is compatible with various battery chemistries, including Li-Ion, NiMH, and Lead-Acid, making it a versatile choice for a range of products.
  • Robust Safety Features: Safety is a priority with the DC266B-B, which includes protection mechanisms against overvoltage, overtemperature, and short-circuit conditions.

Applications

The DC266B-B demo board is well-suited for a variety of applications, including but not limited to:

  • Portable consumer electronics
  • Handheld devices
  • Industrial and medical equipment
  • Automotive and marine systems

Technical Specifications

With precise attention to detail, the DC266B-B is built to deliver reliable and consistent performance. Here are some of its technical specifications:

  • Voltage Input Range: 4.5V to 32V
  • Programmable Charge Current Up to 4A
  • Integrated Charge Termination
  • Automatic Recharge Feature

Linear Technology's DC266B-B demo board exemplifies the company's commitment to providing innovative and practical solutions for power management challenges. It's an essential tool for any professional looking to implement an efficient charging system in their electronic designs.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR UCC28061 / UCC28061 Power Factor Correction 390VDC Output Evaluation Board
Need more? Email Us
ECAD model for UCC28061EVM
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
ECAD model for DEMOBOARDITS4090QTOBO1
STMicroelectronics
DEMO SYSTEM BASED ON SPMD150STP / SPMD DEMONSTRATION SYSTEM
Need more? Email Us
ECAD model for STEVAL-SPMD150V1
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
ECAD model for TW2866-LA2-GR-EVAL
Texas Instruments
TVP5160EVM / Evaluation Module For TVP5160
Need more? Email Us
ECAD model for TVP5160EVM
Infineon Technologies
BOARD DEMO FOR TLE6208-3G
Need more? Email Us
ECAD model for DEMOBOARD TLE 6208-3G
Texas Instruments
EVALUATION MODULE FOR TPS65021 / TPS65021 Battery Management Evaluation Board
Need more? Email Us
ECAD model for TPS65021EVM-110
Exar Corporation
EVAL BOARD FOR XR68C92 44TQFP
Need more? Email Us
ECAD model for XR68C92CV-0A-EVB
Infineon Technologies
BOARD DEMO FOR TLE 6214L
Need more? Email Us
ECAD model for DEMOBOARD TLE 6214L

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention