EN
  • EN
  • DE

DC338B-B

Part No DC338B-B
Manufacturer Linear Technology
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD FOR LTC1563-3CGN / LTC1563 Demonstration circuit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Main Purpose Filters, Low Pass
Embedded No
Utilized IC / Part LTC1563-3
Primary Attributes Bessel
Supplied Contents Board(s)
Win Source Part Number 782059-DC338B-B
Popularity Medium
Supply and Demand Status Limited
Family Name DC338B-B
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC338B-B CAD Model

Description

The DC338B-B is a high-performance demonstration board from Linear Technology, designed to showcase the capabilities of one of their advanced integrated circuits. This demonstration board is a testament to Linear Technology's commitment to providing innovative solutions for power management and conversion applications.

Key Features

  • High Efficiency: The DC338B-B is engineered for optimal power conversion efficiency, which is crucial for reducing heat generation and improving system reliability.
  • Compact Design: With its small footprint, the DC338B-B is ideal for use in space-constrained applications, allowing designers to save valuable board space without compromising on performance.
  • Versatility: This demo board is suitable for a wide range of applications, including telecommunications, industrial systems, and automotive electronics, demonstrating its flexibility across various sectors.
  • User-Friendly: It comes with comprehensive documentation and support materials, making it easy for engineers to evaluate the featured IC's functionalities and integrate it into their designs.

Advanced Technology

The DC338B-B is built around a sophisticated Linear Technology IC that offers advanced features such as programmable output voltage, precision current limiting, and thermal protection. This allows for a robust and reliable power supply design that can adapt to the demanding requirements of modern electronic systems.

Applications

The versatility of the DC338B-B makes it an excellent choice for a variety of applications, including:

  • Portable and battery-powered devices
  • Networking equipment such as routers and switches
  • Industrial control systems
  • Automotive electronics
  • Medical devices requiring reliable and efficient power management

Conclusion

Linear Technology's DC338B-B demonstration board is a powerful tool for engineers and designers looking to explore the capabilities of their latest power management ICs. With its combination of efficiency, compact size, and versatility, the DC338B-B is well-suited to meet the needs of a wide array of cutting-edge electronic applications.

You May Also Be Interested in

Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
Analog Devices Inc.
BOARD EVAL FOR HMC723LP3E / HMC723LP3E * Logic Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290
NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us
TDK InvenSense
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess