Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Transistor Polarity 7 NPN Darlington
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 1.6V @ 500μA, 350mA
Typical Gain (hFE) (Min) 1000 @ 350mA, 2V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 035971-ULQ2003D1013TRY
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ULQ2003D1
Introduction Date December 05, 2006
ECCN EAR99
Country of Origin Morocco
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ULQ2003D1013TRY CAD Model

Description

STMicroelectronics ULQ2003D1013TRY High-Voltage, High-Current Darlington Transistor Array

The ULQ2003D1013TRY from STMicroelectronics is a robust array of seven Darlington transistors, each capable of driving high current loads up to 500mA with a high voltage of up to 50V. This integrated circuit is designed to interface with standard digital logic families, making it an excellent choice for a variety of applications where interfacing between low-level logic signals and high-power loads is required.

Each of the seven transistors in the ULQ2003D1013TRY array is equipped with a suppression diode for inductive loads, which is essential for managing the voltage spikes that occur when driving coils, relays, or motors. This feature greatly enhances the reliability and longevity of both the transistor array and the connected components by protecting against potentially damaging voltage transients.

The ULQ2003D1013TRY is packaged in a compact 16-pin DIP (Dual In-line Package), making it convenient for breadboarding and prototyping as well as for use in final production. Its pinout is designed for easy interfacing with microcontrollers and other logic devices, which simplifies the design process for engineers and hobbyists alike.

Due to its high current and voltage capabilities, along with built-in protective diodes, the ULQ2003D1013TRY is an ideal solution for driving a wide range of devices, including solenoids, relays, DC motors, LED displays, filament lamps, and other high-current or high-voltage loads that are beyond the direct control capacity of standard logic ICs.

STMicroelectronics has ensured that the ULQ2003D1013TRY meets the stringent requirements of industrial standards, offering a reliable and efficient solution for power-driving applications. With its combination of versatility, ease of use, and protective features, the ULQ2003D1013TRY is a valuable component for designers looking to bridge the gap between digital logic and the physical world of electromechanical systems.

Key Features:

  • Seven Darlington pairs per package
  • Output current 500mA per channel
  • Output voltage 50V
  • Integrated suppression diodes for inductive loads
  • Inputs compatible with popular logic types
  • 16-pin DIP package for ease of use

You May Also Be Interested in

Panasonic
Silicon NPN(PNP) epitaxial planer transistor
Need more? Email Us
ECAD model for XP4601
Nexperia USA Inc.
TRANS 2PNP 60V 2A 6HUSON
Lowest to $2.3940
ECAD model for PBSS5260PAP,115
Diodes Incorporated
TRANS 2PNP 45V 0.1A SOT563
Lowest to $1.4662
ECAD model for BCM857BV-7
ON Semiconductor
Dual 40 V, 6.0 A, Low VCE(sat) PNP Transistor
Lowest to $1.3466
ECAD model for NSS40300DDR2G
Diodes Incorporated
TRANS NPN/PNP 1A 60V U-DFN2020-6
Need more? Email Us
ECAD model for DSS45160FDB-7
Intersil Corporation
High-Voltage Transistor Arrays
Need more? Email Us
ECAD model for CA3183E
Nexperia USA Inc.
BC846S/SOT363/SC-88
Need more? Email Us
ECAD model for BC846SZ
Micro Commercial Co
Interface
Lowest to $0.0385
ECAD model for MMDT3946-TP
Central Semiconductor Corp
QUAD TRANSISTORS
Lowest to $5.0969
ECAD model for MPQ2484

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2858 $50.0150
430+ $0.2345 $100.8350
665+ $0.2272 $151.0880
910+ $0.2199 $200.1090
1,180+ $0.2125 $250.7500
1,575+ $0.1905 $300.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 850,000 pieces
MOQ: 175 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention