EN
  • EN
  • DE

BC846SZ

Part No BC846SZ
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Arrays
Description BC846S/SOT363/SC-88
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Mfr Nexperia USA Inc.
Series -
Package Tape & Reel
Product Status Active
Transistor Type 2 NPN (Dual)
Current - Collector (Ic) (Max) 100mA
Voltage - Collector Emitter Breakdown (Max) 65V
Vce Saturation (Max) @ Ib, Ic 300mV @ 5mA, 100mA
Current - Collector Cutoff (Max) 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 110 @ 2mA, 5V
Power - Max 200mW
Frequency - Transition 100MHz
Temperature Range - Operating 150°C (TJ)
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package 6-TSSOP
Base Product Number BC846
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 1377171-BC846SZ
Ultra Librarian 3D Model Ultra Librarian BC846SZ CAD Model

Description

The BC846SZ is a dual NPN bipolar transistor array manufactured by Nexperia USA Inc.

  • Application: Discrete Semiconductor Products, Transistor Arrays
  • Operating Temperature: -40°C to 150°C
  • Collector Current (Ic): 100mA (max)
  • Collector-Emitter Breakdown Voltage: 65V (max)
  • DC Current Gain (hFE): 110 @ 2mA and 5V
  • Vce Saturation: 300mV @ 5mA and 100mA
  • Mounting Type: Surface Mount
  • Package: 6-TSSOP
  • Status: Active
  • Package/Case: Tape and Reel

You May Also Be Interested in

Texas Instruments
DARLINGTON TRANSISTOR ARRAYS
Lowest to $0.9398
MICROSS/On Semiconductor
TRANS 2PNP 45V 100MA SC88/SC70
Lowest to $0.8732
Micro Commercial Co
TRANS 2PNP 50V 150MA SOT-363
Need more? Email Us
Panasonic
TRANS 2NPN 20V 0.015A MINI6
Need more? Email Us
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16SO
Lowest to $0.2010
Central Semiconductor Corp
TRANS 2NPN 25V 0.05A SOT363
Lowest to $5.7727
Toshiba Semiconductor and Storage
SOP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.6695
Central Semiconductor Corp
Chip Type 2C2605 Geometry 0220 Polarity NPN | TRANS 2PNP 50MA 60V TO78-6
Lowest to $11.5878
ON Semiconductor
Trans Darlington NPN 50V 0.5A 16-Pin SOIC T/R / TRANS 7NPN DARL 50V 0.5A 16SO
Lowest to $0.2188

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess