EN
  • EN
  • DE

HD74LVC574ATELL

Part No HD74LVC574ATELL
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs 20-TSSOP -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 988627-HD74LVC574ATELL
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74LVC574ATELL CAD Model

Description

The HD74LVC574ATELL is an octal D-type flip-flop with three-state outputs manufactured by Renesas Electronics America. It belongs to the 74LVC family of logic gates, known for their low-voltage operation and high-speed performance. This device is primarily used for temporary data storage and bus interfacing applications, providing a reliable way to latch and buffer data.

Applications

  • Buffer registers: Used as buffer registers to temporarily store data.
  • Address latches: Employed to latch address data in memory systems.
  • Data storage: Utilized for temporary data storage in various digital systems.
  • Microprocessor systems: Used for interfacing microprocessors with peripheral devices.
  • Industrial control systems: Can be found in various control and automation circuits.

Features

  • Octal flip-flop: Contains eight independent D-type flip-flops.
  • Three-state outputs: Allows the outputs to be in a high, low, or high-impedance state.
  • Low-voltage operation: Operates over a wide supply voltage range, typically 1.65V to 5.5V.
  • High-speed operation: Provides fast switching speeds for high-performance applications.
  • Low power consumption: Operates with low power consumption typical of LVC series devices.
  • Edge-triggered: Data is latched on the positive edge of the clock input.

Benefits

  • Simplified data storage: Provides a simple and efficient way to store data temporarily.
  • Improved system performance: Fast switching speeds contribute to improved system performance.
  • Reduced power consumption: Low power consumption minimizes power requirements.
  • Flexible system design: Three-state outputs allow for flexible system design and bus interfacing.
  • Easy integration: LVC compatibility simplifies integration with other logic devices.

Technical Specifications: The HD74LVC574ATELL operates with a supply voltage range of 1.65V to 5.5V and has a propagation delay of approximately 3-5 ns, depending on the supply voltage and load conditions. The output drive capability is typically ±24mA. It is commonly available in a 20-pin TSSOP (Thin Shrink Small Outline Package). Data is latched on the positive-going edge of the clock (CLK) input. The output enable (OE) input controls the output state; when OE is low, the outputs are enabled; when OE is high, the outputs are in the high-impedance state.

You May Also Be Interested in

Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Dell
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Cypress Semiconductor Corp
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4167 $54.1670
23+ $4.4445 $102.2235
35+ $4.3056 $150.6960
48+ $4.1667 $200.0016
63+ $4.0278 $253.7514
84+ $3.6111 $303.3324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,790 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess