EN
  • EN
  • DE

DSS45160FDB-7

Part No DSS45160FDB-7
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays
Description TRANS NPN/PNP 1A 60V U-DFN2020-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Mfr Diodes Incorporated
Series -
Package Tape & Reel
Product Status Active
Transistor Type NPN, PNP
Current - Collector (Ic) (Max) 1A
Voltage - Collector Emitter Breakdown (Max) 60V
Vce Saturation (Max) @ Ib, Ic 240mV @ 50mA, 1A / 550mV @ 50mA, 1A
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 150 @ 500mA, 2V / 120 @ 500mA, 2V
Power - Max 405mW
Frequency - Transition 175MHz, 65MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 6-UDFN Exposed Pad
Supplier Device Package U-DFN2020-6 (Type B)
Base Product Number DSS45160
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 1377091-DSS45160FDB-7
Ultra Librarian 3D Model Ultra Librarian DSS45160FDB-7 CAD Model

Description

Introducing the DSS45160FDB-7 Power Diode from Diodes Incorporated

The DSS45160FDB-7 is a high-performance Schottky barrier diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This diode is engineered to provide superior efficiency in power management tasks and is a critical component for modern electronic applications requiring low power loss and high-frequency operation.

Constructed with a Guard Ring Die Construction for transient protection, the DSS45160FDB-7 ensures reliability and stability in the most demanding environments. This feature enhances the longevity of the device by providing robust protection against voltage spikes and surges, making it an ideal choice for sensitive electronic circuits.

The diode boasts a low forward voltage drop (VF), which translates to reduced power dissipation and improved system efficiency. This characteristic is particularly beneficial in applications where energy conservation is paramount, such as in battery-powered devices and energy-harvesting systems.

With its low reverse leakage current, the DSS45160FDB-7 minimizes power loss when in the blocking state, further contributing to the overall efficiency of the application it is used in. This makes the diode suitable for high-efficiency power supply designs and solar inverters, where every milliwatt of power saving is crucial.

The DSS45160FDB-7 is packaged in a PowerDI® 123 package, known for its compact footprint and low profile, making it an excellent choice for space-constrained applications. The package is designed for optimal thermal performance, ensuring that the diode operates within safe temperature ranges under high current conditions.

Applications that can benefit from the inclusion of the DSS45160FDB-7 diode include DC-DC converters, free-wheeling diodes in power supplies, portable devices, reverse battery protection circuits, and high-frequency rectifiers. Its performance and reliability make it a versatile component suitable for a wide range of industrial, commercial, and consumer electronics.

Overall, the DSS45160FDB-7 from Diodes Incorporated represents a blend of efficiency, durability, and miniaturization, catering to the ever-evolving demands of modern electronic designs.

You May Also Be Interested in

Diodes Incorporated
DUAL NPN SMALL SIGNAL SURFACE MOUNT TRANSISTOR | TRANS 2NPN 40V 0.2A SOT363
Lowest to $0.0477
Toshiba Semiconductor and Storage
SOP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.6695
Toshiba Semiconductor and Storage
8 MOS 400mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.6403
Diodes Incorporated
TRANS 2NPN 50V 4A 8DFN
Lowest to $0.5723
Central Semiconductor Corp
Chip Type 2C2605 Geometry 0220 Polarity NPN | TRANS 2PNP 50MA 60V TO78-6
Lowest to $11.5878
Infineon Technologies
TRANS 2PNP 65V 0.1A SOT363
Lowest to $0.2402
UTC
8 BJT SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.2329
ON Semiconductor
Trans Darlington NPN 50V 0.5A 16-Pin SOIC T/R / TRANS 7NPN DARL 50V 0.5A 16SO
Lowest to $0.2188
TAEJIN / HTC Korea
TRANS 8NPN DARL 50V 500MA 18SOP
Lowest to $0.8848

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess