EN
  • EN
  • DE

RT8293BH

Part No RT8293BH
Manufacturer Richtek USA Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SOP
Manufacturer Richtek USA Inc.
Manufacturer Homepage www.richtek.com
Win Source Part Number 720149-RT8293BH
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT8293BH CAD Model

Description

The RT8293BH is a synchronous buck converter designed and manufactured by Richtek USA Inc. It's designed to provide a high-efficiency, step-down DC-DC conversion for various portable and embedded applications. This converter integrates power MOSFETs and provides accurate output voltage regulation.

Applications

  • Notebook Computers
  • Netbooks
  • Tablet PCs
  • Point-of-Load Power Supplies
  • Embedded Systems

Features

  • High Efficiency: Up to 95% efficiency.
  • Input Voltage Range: 4.5V to 18V.
  • Output Voltage Range: 0.6V to 5.5V.
  • Integrated Power MOSFETs: Reduces external component count and simplifies design.
  • Adjustable Switching Frequency: 200kHz to 600kHz.
  • Current Mode Operation: Provides excellent transient response.
  • Short Circuit Protection (SCP).
  • Over-Voltage Protection (OVP).
  • Thermal Shutdown Protection (TSD).
  • Enable/Disable Control.
  • Power Good Indicator.

Benefits

  • Increased Battery Life: High efficiency minimizes power loss, extending battery life in portable devices.
  • Smaller Solution Size: Integrated MOSFETs reduce the need for external components, allowing for a more compact design.
  • Stable Output Voltage: Current mode operation ensures a stable output voltage even under varying load conditions.
  • Protection Against Fault Conditions: SCP, OVP, and TSD features protect the converter and the connected load from damage.
  • Flexibility in Design: Adjustable switching frequency allows for optimization of efficiency and component size.
  • Simplified System Monitoring: Power good indicator provides a signal to indicate when the output voltage is within the specified range.

Technical Specifications

The RT8293BH operates with an input voltage ranging from 4.5V to 18V, making it suitable for a wide range of power sources. The output voltage is adjustable from 0.6V to 5.5V, allowing for flexibility in powering different types of loads. The adjustable switching frequency ranges from 200kHz to 600kHz, which can be optimized for specific application requirements. The integrated MOSFETs have low on-resistance, contributing to high efficiency. The converter also features cycle-by-cycle current limiting, which further enhances its protection capabilities.

The current mode operation provides excellent transient response, ensuring that the output voltage remains stable even when the load current changes rapidly. This is particularly important in applications where the load current can vary significantly, such as in notebook computers and tablet PCs. The integrated protection features, including SCP, OVP, and TSD, protect the converter and the load from damage in the event of a fault condition.

Richtek's RT8293BH is a highly efficient and reliable synchronous buck converter that offers a complete solution for point-of-load power supplies in various applications. Its integrated features, protection mechanisms, and adjustable parameters make it a versatile choice for designers looking for a high-performance step-down DC-DC converter.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9078 $59.0070
160+ $0.7450 $119.2000
240+ $0.7219 $173.2560
335+ $0.6988 $234.0980
430+ $0.6757 $290.5510
575+ $0.6052 $347.9900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess