Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Mfr STMicroelectronics
Package Tube
Transistor Type 7 NPN Darlington
Current - Collector (Ic) (Max) 500mA
Voltage - Collector Emitter Breakdown (Max) 50V
Vce Saturation (Max) @ Ib, Ic 1.6V @ 500µA, 350mA
DC Current Gain (hFE) (Min) @ Ic, Vce 1000 @ 350mA, 2V
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-DIP
Base Product Number ULQ2001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names -ULQ2001A
Standard Package 2,000
Win Source Part Number 1024225-ULQ2001A
Ultra Librarian 3D Model Ultra Librarian ULQ2001A CAD Model

Description

The ULQ2001A from STMicroelectronics is a versatile and robust array of seven Darlington transistor pairs, engineered to drive a wide array of loads with high efficiency and reliability. Each pair is capable of driving loads up to 500 mA with a maximum voltage of 50V, making it an ideal choice for interfacing with a variety of peripheral devices such as relays, solenoids, and high-power LEDs.

Key Features

  • High-Voltage Outputs: 50V output capability allows the ULQ2001A to drive a diverse range of loads, accommodating the needs of various applications.
  • High-Current Drive: Each of the seven channels can drive up to 500 mA, providing sufficient power for most low to medium power requirements.
  • Integrated Suppression Diodes: Built-in diodes for inductive load transient suppression protect the device and the load from voltage spikes, enhancing the overall system reliability.
  • Input Compatible with Popular Logic Families: The inputs are compatible with standard TTL and 5V CMOS logic levels, ensuring easy integration with digital control circuits.

Applications

The ULQ2001A is designed for general-purpose applications in various fields, including:

  • Industrial controls
  • Consumer electronics
  • Automotive systems
  • Instrumentation
  • Computer peripherals

Reliability and Performance

With its robust design, the ULQ2001A offers enhanced performance in a compact DIP-16 or SO-16 package. Its thermal characteristics and ability to handle high peak currents make it a reliable choice for demanding applications. The device is also characterized for operation from -40°C to 85°C, ensuring stable performance across a broad range of operating conditions.

Conclusion

In summary, the ULQ2001A Darlington transistor array from STMicroelectronics provides a convenient and efficient solution for driving a variety of loads with a single integrated circuit. Its high-voltage, high-current capabilities, along with built-in protection features, make it a versatile component suitable for a wide range of applications in the electronics industry.

You May Also Be Interested in

CEL
TRANSISTOR NPN 1GHZ M03
Lowest to $1.4631
ECAD model for NE681M03-T1-A
Intersil
IC TRANSISTOR UHF SOT-23-6
Need more? Email Us
ECAD model for HFA3134IH96
Nexperia USA Inc.
TRANS PNP 45V 0.1A SOT883 / Bipolar (BJT) Transistor PNP 45 V 100 mA 100MHz 150 mW Surface Mount SOT-883
Lowest to $0.1631
ECAD model for BC857BM,315
Infineon Technologies
Transistor Rf NPN 4.5V SOT-343
Need more? Email Us
ECAD model for BFP 405 E6433
NXP / Nexperia
RF TRANS NPN 15V 1.6GHZ SOT323-3 / RF Transistor NPN 15V 50mA 1.6GHz 300mW Surface Mount SC-70
Need more? Email Us
ECAD model for BFS17W,115
Infineon Technologies
TRANS PNP 45V 0.1A SOT323 / Bipolar (BJT) Transistor PNP 45 V 100 mA 250MHz 250 mW Surface Mount PG-SOT323
Lowest to $0.0759
ECAD model for BC857CWH6327XTSA1
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT23-3 / RF Transistor NPN 12V 80mA 8GHz 580mW Surface Mount PG-SOT23
Lowest to $0.2413
ECAD model for BFR193E6327HTSA1
NXP / Nexperia
RF TRANS NPN 5.5V 21GHZ 4DFP / RF Transistor NPN 5.5V 60mA 21GHz 225mW Surface Mount 4-DFP
Lowest to $1.0571
ECAD model for BFU660F,115
Diodes Incorporated
TRANS NPN 450V 4A TO220-3 / Bipolar (BJT) Transistor NPN 450 V 4 A 4MHz 75 W Through Hole TO-220-3
Need more? Email Us
ECAD model for APT13005DT-G1

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6688 $50.1600
185+ $0.5488 $101.5280
285+ $0.5316 $151.5060
390+ $0.5145 $200.6550
505+ $0.4973 $251.1365
675+ $0.4459 $300.9825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 75 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention