EN
  • EN
  • DE

APT13005DT-G1

Part No APT13005DT-G1
Manufacturer Diodes Incorporated
Catalog RF Transistors (BJT)
Description TRANS NPN 450V 4A TO220-3  /  Bipolar (BJT) Transistor NPN 450 V 4 A 4MHz 75 W Through Hole TO-220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Diodes Incorporated
Package Bulk
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 4 A
Voltage - Collector Emitter Breakdown (Max) 450 V
Vce Saturation (Max) @ Ib, Ic 900mV @ 1A, 4A
DC Current Gain (hFE) (Min) @ Ic, Vce 8 @ 2A, 5V
Power - Max 75 W
Frequency - Transition 4MHz
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220-3
Base Product Number APT13005
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Other Names APT13005DT-G1-ND,APT13005DT-G1DI
Standard Package 1,000
Win Source Part Number 1045805-APT13005DT-G1
Ultra Librarian 3D Model Ultra Librarian APT13005DT-G1 CAD Model

Description

Product Overview: APT13005DT-G1

The APT13005DT-G1 from Diodes Incorporated is a high-performance NPN bipolar junction transistor (BJT) designed for a wide range of applications requiring efficient power control and amplification. This versatile component is an essential building block in modern electronics, offering a blend of reliability and power efficiency.

Key Features

  • High Voltage Capability: The APT13005DT-G1 is capable of withstanding voltages up to 400V, making it suitable for high voltage applications.
  • High Current Handling: With a continuous collector current rating of 4A, this transistor can handle significant current loads, which is ideal for power regulation tasks.
  • Low Saturation Voltage: It has a low collector-emitter saturation voltage, which helps in reducing power losses and improving efficiency in circuits.
  • Fast Switching Speed: The device features fast switching capabilities, ensuring quick response times in applications that require rapid transitions between on and off states.
  • TO-252 Package: Encased in a TO-252 (DPAK) package, the APT13005DT-G1 is designed for compact surface-mount installations, saving valuable board space while providing excellent thermal performance.

Applications

The APT13005DT-G1 is well-suited for a variety of applications, including:

  • Switching power supplies
  • Motor controllers
  • Power inverters
  • Lighting circuits
  • Power management in consumer and industrial electronics

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the APT13005DT-G1 is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it can withstand the rigors of everyday use in both commercial and industrial environments.

Environmental Compliance

In line with modern environmental standards, the APT13005DT-G1 is RoHS compliant, meaning it is free from hazardous substances such as lead, making it a safer choice for electronic manufacturers who are conscious about their environmental impact.

Whether you're designing power supplies or developing sophisticated motor control systems, the APT13005DT-G1 offers a blend of performance and reliability that engineers and designers can rely on.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,110W,2.
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 63V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,10W,3.1
Need more? Email Us
MACOM Technology Solutions
TRANS RF NPN 30V 150MA 305A-01
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,55W,28V,1.20-
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess