EN
  • EN
  • DE
  • IT

BFS17W,115

Part No BFS17W,115
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description RF TRANS NPN 15V 1.6GHZ SOT323-3  /  RF Transistor NPN 15V 50mA 1.6GHz 300mW Surface Mount SC-70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Max) 15V
Frequency - Transition 1.6GHz
Noise Figure (dB Typ @ f) 4.5dB @ 500MHz
Power - Max 300mW
DC Current Gain (hFE) (Min) @ Ic, Vce 25 @ 2mA, 1V
Current - Collector (Ic) (Max) 50mA
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Package / Case SC-70, SOT-323
Supplier Device Package SC-70
Base Product Number BFS17
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Names 568-1990-1,568-1990-2,BFS17W T/R,934022860115,954-BFS17W115,568-1990-6
Standard Package 3,000
Win Source Part Number 991700-BFS17W,115
Ultra Librarian 3D Model Ultra Librarian BFS17W,115 CAD Model

Description

The BFS17W,115 is a high-performance NPN bipolar junction transistor (BJT) from the reputable semiconductor manufacturer, NXP. This transistor is designed to deliver excellent performance in a wide range of applications, including RF amplification and fast switching circuits. Its robust construction and superior material quality make it a preferred choice for engineers and designers looking for reliable components for their electronic projects.

Key Features

  • High Transition Frequency (f<sub>T): The BFS17W,115 boasts a high transition frequency, which makes it particularly suitable for applications that require fast switching and high-frequency operations.
  • Low Noise Figure: With its low noise figure, this transistor is ideal for use in RF amplifiers where signal clarity and integrity are paramount.
  • High Power Gain: The device offers a high power gain, which is beneficial in applications where signal amplification is required without significant power loss.
  • Wide Operating Temperature Range: The BFS17W,115 can operate effectively across a broad temperature range, ensuring stability and reliability in various environmental conditions.

Applications

The BFS17W,115 is versatile and can be used in a variety of applications, including:

  • RF amplifiers in telecommunication systems
  • Oscillator circuits
  • IF amplification in TV and radio receivers
  • High-speed switching applications

Product Specifications

Parameter Value Package SOT-323 Collector-Emitter Voltage (V<sub>CEO) 15 V Collector Current (I<sub>C) 25 mA Transition Frequency (f<sub>T) 1.1 GHz Power Dissipation (P<sub>D) 250 mW

Quality and Reliability

NXP is known for its commitment to quality, and the BFS17W,115 is no exception. It is manufactured to meet high-quality standards, ensuring consistent performance and longevity. This product is RoHS compliant and is designed with the environment in mind, minimizing the use of hazardous substances in its construction.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official NXP website or contact their local NXP sales office.

You May Also Be Interested in

CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess