EN
  • EN
  • DE

DC531A-A

Part No DC531A-A
Manufacturer Linear Technology
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR LTC4052EMS8E / LTC4052EMS8E-4.2 Battery Management 4.158VDC to 4.242VDC Output Demonstration Circuit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Main Purpose Power Management, Battery Charger
Embedded No
Utilized IC / Part LTC4052
Primary Attributes 1 Cell- Li-Ion
Secondary Attributes LED Status Indicators
Supplied Contents Board(s)
Win Source Part Number 796425-DC531A-A
Popularity Medium
Supply and Demand Status Limited
Family Name DC531A
Introduction Date March 19, 2003
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC531A-A CAD Model

Description

The DC531A-A from Linear Technology is an advanced evaluation board designed for testing and development purposes of the LTC®3401A, a high-efficiency, fixed frequency, synchronous step-down DC/DC converter. This product is an essential tool for engineers and designers looking to explore the capabilities and performance of the LTC3401A chip in their applications.

Key Features

  • High Efficiency: The LTC3401A, which the DC531A-A board showcases, operates with an efficiency of up to 96%, ensuring minimal power loss during operation and making it suitable for battery-powered devices.
  • Adjustable Output Voltage: The board allows for an adjustable output voltage range from 0.8V to VIN, giving users the flexibility to test different voltage requirements for their specific application.
  • Compact Design: The DC531A-A is designed with a compact footprint, making it an ideal choice for space-constrained applications without compromising performance.
  • Flexible Power Input: This evaluation board can accommodate a wide input voltage range from 2.5V to 5.5V, catering to a variety of power sources and systems.
  • Burst Mode® Operation: The LTC3401A features Burst Mode operation, which ensures high efficiency at low output currents and reduces quiescent current, extending battery life in portable applications.

Applications

The DC531A-A evaluation board is ideal for a range of applications, including but not limited to:

  • Portable Instruments
  • Battery-Powered Equipment
  • Cellular Phones
  • Handheld Scanners
  • Digital Cameras
  • MP3 Players

Easy to Use

The board comes with comprehensive documentation, including schematics, layout files, and datasheets, to facilitate easy integration and rapid prototyping. The DC531A-A is also compatible with various test equipment, allowing for thorough evaluation under different conditions.

Conclusion

With its robust feature set, the DC531A-A evaluation board from Linear Technology is an invaluable tool for developers seeking to leverage the high efficiency and flexibility of the LTC3401A synchronous step-down DC/DC converter in their designs.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
Semtech Corporation
EVAL BOARD FOR SMI4029 / SMI4029 * Telecom Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess