EN
  • EN
  • DE

DC559A-B

Part No DC559A-B
Manufacturer Linear Technology
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVAL FOR LTC3429BES6 / LTC3429BES Demonstration Circuit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Main Purpose DC/DC, Step Up
Outputs and Type 1, Non-Isolated
Voltage - Output 3.3V
Output Current 250mA
Voltage - Input 1 V ~ 3.3 V
Regulator Topology Boost
Frequency - Switching 500kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LTC3429B
Win Source Part Number 783357-DC559A-B
Popularity Medium
Supply and Demand Status Balance
Family Name DC559A-B
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC559A-B CAD Model

Description

Introducing the Linear Technology DC559A-B Evaluation Board

The DC559A-B is a state-of-the-art evaluation board from Linear Technology, designed for testing and analyzing the performance of the LTC5596, a high-performance, 9kHz to 9GHz RMS RF Detector. This product is an invaluable tool for engineers and designers who require precise and reliable measurements in a variety of RF applications, including wireless infrastructure, RF test equipment, and radar systems.

The LTC5596 is a highly linear device with an exceptional dynamic range, capable of accurately responding to RF input signals from -34dBm to +16dBm. Its wide frequency range ensures versatility across numerous applications, allowing the DC559A-B evaluation board to be used in both low-frequency and high-frequency environments.

Key features of the DC559A-B evaluation board include:

  • Wideband Operation: The board is designed to facilitate the testing of the LTC5596 detector over its entire operating frequency range of 9kHz to 9GHz, making it suitable for a vast array of RF applications.
  • Exceptional Accuracy: The LTC5596 integrated on the board provides accurate RMS power measurements, ensuring that the readings are reliable and consistent, which is critical for the precise characterization of RF signals.
  • Easy-to-Use Interface: The DC559A-B comes with a user-friendly interface, including SMA connectors for RF input and output, which makes it easy to connect to other test equipment and integrate into existing setups.
  • Comprehensive Documentation: Linear Technology provides thorough documentation for the DC559A-B, including detailed schematics, layout diagrams, and application notes to assist users in maximizing the board's capabilities.

Whether you are developing new RF technology or performing routine testing, the DC559A-B evaluation board is an essential tool for your lab. Its robust design and high-quality components ensure that it will deliver accurate results time and time again.

With the DC559A-B, Linear Technology reinforces its commitment to providing innovative solutions for the demanding requirements of RF signal detection and measurement. This evaluation board is not just a piece of equipment; it's an investment in precision and reliability for your RF projects.

You May Also Be Interested in

Active-Semi International Inc.
EVAL KIT FOR ACT4088US-T
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM2703
Need more? Email Us
Texas Instruments
BOARD EVAL LM2852Y-3.3
Need more? Email Us
Maxim Integrated
REF DESIGN POE MAX5969A MAX17503
Lowest to $77.1269
Intersil
DEMO BOARD ISL8117ADEMO1Z
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC1436CGN-PLL
Lowest to $4.3694
Active-Semi International Inc.
EVAL KIT FOR ACT8310NHADJ-T
Need more? Email Us
STMicroelectronics
BOARD DEMO STW9N150 100W 3PHASE
Need more? Email Us
Infineon Technologies
BOARD DEMO ICE3DS01G 60W SO-8
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess