EN
  • EN
  • DE

DC767A

Part No DC767A
Manufacturer Linear Technology
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVAL FOR LTC3447EDD / LTC3447 DC to DC Converter and Switching Regulator Chip 0.7VDC to 2VDC Output Demonstration Circuit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1.35V
Output Current 600mA
Voltage - Input 2.5 V ~ 5.5 V
Regulator Topology Buck
Frequency - Switching 1MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LTC3447
Win Source Part Number 783364-DC767A
Popularity Medium
Supply and Demand Status Balance
Family Name DC767A
Introduction Date August 08, 2005
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC767A CAD Model

Description

Introducing the Linear Technology DC767A - A High-Performance Power Management Solution

Linear Technology presents the DC767A, a state-of-the-art power management integrated circuit designed for a wide range of applications. This versatile product is engineered to meet the rigorous demands of industries that require efficient and reliable power distribution and conversion. Whether you're designing for consumer electronics, automotive, telecommunications, or industrial systems, the DC767A stands out as a top-tier component that ensures optimal performance of your power supply architecture.

Key Features of the DC767A

  • High Efficiency: The DC767A is optimized for high efficiency, which is crucial for reducing heat generation and improving system reliability. This makes it an ideal choice for portable and energy-sensitive applications.
  • Wide Input Voltage Range: Flexibility is a key advantage of the DC767A. It supports a broad input voltage range, accommodating various power sources and enabling its use in multiple applications without the need for additional components.
  • Adjustable Output Voltage: Users can tailor the output voltage to their specific needs, ensuring compatibility with a diverse array of devices and systems.
  • Robust Protection Features: The DC767A includes over-voltage, over-current, and over-temperature protection, safeguarding your system from potential damage caused by abnormal operating conditions.
  • Compact Design: Its compact footprint allows the DC767A to fit into tight spaces, making it suitable for space-constrained applications while maintaining a high level of performance.

Applications of the DC767A

The DC767A's versatile nature makes it well-suited for a variety of applications, such as:

  • Portable and battery-powered devices
  • Networking and telecommunications equipment
  • Automotive electronics
  • Industrial control systems
  • Medical devices

Linear Technology's commitment to quality ensures that the DC767A is manufactured to the highest standards, delivering reliability and performance that our customers have come to expect. Whether you are upgrading an existing design or developing a new product, the DC767A provides the power management capabilities you need to drive your innovation forward.

Choose the DC767A for your next project and experience the difference that Linear Technology's expert engineering can make in your power management solutions.

You May Also Be Interested in

Active-Semi International Inc.
EVAL KIT FOR ACT4060ASH-T
Lowest to $464.3470
STMicroelectronics
BOARD EVALUATION FOR L5947A
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-2 GV50
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-3 GV50
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR TPS43060
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC1436CGN-PLL
Lowest to $4.3694
Active-Semi International Inc.
EVAL KIT FOR ACT8865QJ305-T
Need more? Email Us
Intersil
DEMO BOARD ISL8117ADEMO1Z
Need more? Email Us
Infineon Technologies
BOARD DEMO ICE3DS01G 60W SO-8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess