EN
  • EN
  • DE

DC851A-L

Part No DC851A-L
Manufacturer Linear Technology
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description BOARD EVAL LTC2290IUP / ADC Demonstration circuit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Number of Converters 2
Resolution 12
Sampling Rate 10M
Data Interface Parallel
Input Range 1 ~ 2 Vpp
Power (Typ) @ Conditions 120mW @ 10MSPS
Utilized IC / Part LTC2290
Supplied Contents Board(s)
Win Source Part Number 782536-DC851A-L
Popularity Medium
Supply and Demand Status Limited
Family Name DC851A-L
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC851A-L CAD Model

Description

The DC851A-L from Linear Technology is an advanced evaluation board designed for engineers and developers who need to rapidly assess and implement the capabilities of Linear Technology’s high-performance integrated circuits. This evaluation board is specifically tailored for testing and prototyping with the LTC® series of analog-to-digital converters (ADCs).

The DC851A-L features a robust layout that includes a high-speed, 16-bit LTC ADC, providing users with the means to evaluate the precision and speed of the converter in real-world applications. The board is designed to interface seamlessly with Linear Technology's DC890B USB Data Acquisition Controller, allowing for easy data capture and analysis on a connected PC.

Key highlights of the DC851A-L evaluation board include:

  • High-Speed 16-bit ADC: Ensures precise data conversion, capturing the most subtle of signal variations for critical applications.
  • Flexible Input Range: The board supports a variety of input ranges, making it adaptable to a wide range of signal types and amplitudes.
  • Easy Connectivity: With the DC890B USB Data Acquisition Controller, users can quickly connect the evaluation board to a computer for data capture and analysis.
  • Comprehensive Software Support: Linear Technology provides software that facilitates the configuration of the ADC, as well as the capture and visualization of data.
  • On-Board Reference: A stable and precise voltage reference on the board ensures the accuracy of the ADC's conversions.

This evaluation board is ideal for a variety of applications, including medical imaging, high-speed data acquisition, instrumentation, and communication systems. Its user-friendly interface and extensive support materials make it an excellent tool for both experienced professionals and those new to analog-to-digital conversion technology.

Whether you are prototyping new designs or conducting performance testing, the DC851A-L from Linear Technology provides a reliable and efficient platform for exploring the full potential of LTC ADCs.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVALUATION FOR AD7705
Need more? Email Us
Texas Instruments
KIT EVAL/DEMO FOR ADS1278
Need more? Email Us
Texas Instruments
EVAL MODULE FOR ADS1247
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR ADS1244
Lowest to $3.3013
Texas Instruments
EVAL MODULE FOR ADS8365
Need more? Email Us
Texas Instruments
KIT PERFORMANCE DEMO FOR ADS7945
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ADC12DJ3200
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD7793
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ADC16DV160
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess