EN
  • EN
  • DE

EVAL-AD7124-4SDZ

Part No EVAL-AD7124-4SDZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description EVAL BOARD FOR AD7124  /  AD7124-4 series 24 Bit 19.2k Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Analog to Digital Converters (ADCs)
Mfr Analog Devices Inc.
Package Box
Number of A/D Converters 1
Number of Bits 24
Sampling Rate (Per Second) 19.2k
Data Interface DSP, MICROWIRE™, QSPI™, Serial, SPI™
Input Range ±VREF/gain
Utilized IC / Part AD7124-4
Supplied Contents Board(s)
Base Product Number AD7124
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 505-EVAL-AD7124-4SDZ,-2735-EVAL-AD7124-4SDZ,EVAL-AD7124-4SDZ-ND
Standard Package 1
Win Source Part Number 1032943-EVAL-AD7124-4SDZ
Ultra Librarian 3D Model Ultra Librarian EVAL-AD7124-4SDZ CAD Model

Description

EVAL-AD7124-4SDZ Product Overview

The EVAL-AD7124-4SDZ is a comprehensive evaluation kit designed by Analog Devices Inc. to facilitate the testing and performance assessment of the AD7124-4, a low noise, low power, 24-bit sigma-delta (Σ-Δ) analog-to-digital converter (ADC). This ADC is particularly suited for applications requiring high precision measurement such as process control, instrumentation, and industrial automation.

Key Features

  • 24-bit resolution with enhanced filter options for improved signal-to-noise ratio (SNR) and data rates.
  • Flexible power supply options suitable for battery-operated devices.
  • Multiple filtering options that allow optimization between resolution and data rate.
  • Integrated PGA (Programmable Gain Amplifier) offering a gain range from 1 to 128, supporting a variety of input signals.
  • Supports a variety of voltage reference options to accommodate different application requirements.
  • On-board power supply regulation and reference components to ensure clean and stable operation.

Development Support

The EVAL-AD7124-4SDZ kit includes a fully-featured evaluation board, software, and documentation to provide developers with a comprehensive platform to explore the capabilities of the AD7124-4 ADC. The included evaluation software offers an intuitive graphical user interface (GUI) for device configuration, data capture, and analysis. This allows engineers to quickly prototype and test their designs, significantly reducing development time.

Connectivity and Compatibility

Designed with versatility in mind, the evaluation board can be connected to a PC via the USB interface. It is compatible with various operating systems and provides seamless integration with Analog Devices' system demonstration platform (SDP) controllers, enabling advanced system-level prototyping and testing.

Applications

  • Process Control: Accurate monitoring and control of industrial processes.
  • Instrumentation: High precision measurements for lab equipment and sensors.
  • Industrial Automation: Reliable data acquisition for automated manufacturing systems.
  • Medical Devices: Critical diagnostics and patient monitoring systems.

Overall, the EVAL-AD7124-4SDZ from Analog Devices Inc. is a powerful tool for engineers and designers looking to harness the performance of the AD7124-4 ADC in their applications, offering precise data acquisition in a user-friendly evaluation environment.

You May Also Be Interested in

Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 48K 42WLCSP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Analog Devices Inc.
IC R/D CONVERTER 14BIT 32DIP
Need more? Email Us
Asahi Kasei Microsystems
PREMIUM DAC 32BIT 2CH
Need more? Email Us
Maxim Integrated
IC DAS/ADC 12BIT 8K 28SSOP
Need more? Email Us
Analog Devices Inc.
2CH, ISOLATED, SIGMA-DELTA ADC W
Lowest to $17.4627
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 28SSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess