Products specifications Report Issue?

Reference Date Code 06+
Reference case SOP-8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 754371-LS358F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LS358F CAD Model

Description

The LS358F from Linear Technology is a high-performance, dual operational amplifier that has been meticulously designed to meet the demanding requirements of a wide array of applications. This op-amp is renowned for its low power consumption and high accuracy, making it an ideal choice for battery-powered devices, sensor amplifiers, and active filters, among other applications.

Key Features

  • Low Power Consumption: The LS358F is optimized for low power operations, ensuring extended battery life in portable applications without compromising performance.
  • Dual Channel: As a dual operational amplifier, it provides two independent channels, allowing for compact and efficient circuit designs.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range, accommodating various application needs from single-supply operations to split supplies.
  • High Input Impedance: The high input impedance minimizes the loading effect on the input signal sources, preserving signal integrity.
  • Low Input Offset Voltage: Precision applications benefit from the low input offset voltage, which reduces error and enhances overall accuracy.
  • Output Short-Circuit Protection: The LS358F includes built-in output short-circuit protection, safeguarding the device against potential damage from output fault conditions.

Applications

The versatility of the LS358F makes it suitable for a variety of applications, including:

  • Portable and battery-operated devices
  • Signal conditioning circuits
  • Analog filters
  • Data acquisition systems
  • Audio electronics
  • Medical instrumentation

Technical Specifications

The technical specifications of the LS358F are designed to provide reliable and consistent performance:

  • Supply Voltage Range: 3V to 32V
  • Input Offset Voltage: Specified at a low mV range
  • Operating Temperature Range: -40°C to +85°C

Linear Technology's LS358F operational amplifier is an essential component for designers looking for a reliable, high-performance solution. Its combination of low power consumption, high accuracy, and robust feature set ensures that it can be integrated into a multitude of electronic systems with confidence.

You May Also Be Interested in

Texas Instruments
SINGLE SCHMITT-TRIGGER INVERTER | IC INVERTER SCHMITT 1CH SC70-5
Lowest to $0.3599
ECAD model for SN74AUC1G14DCKRG4
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
ECAD model for SP708CU
YOBON TECHNOLOGIES,INC.
300mA, Low Power, High PSRR LDO Regulator
Need more? Email Us
ECAD model for YB1253ST89X140
Torex Semiconductor Ltd
28V Operation High Speed Voltage Regulators with Stand-by Function
Lowest to $0.5376
ECAD model for XC6701B502MR-G
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 3A 6V
Lowest to $3.9416
ECAD model for V23105A5302A201
UTC
BUFFER/DRIVER WITH OPEN-DRAIN OUTPUT
Lowest to $0.0618
ECAD model for U74LVC1G07G-AL5-R
Winbond Electronics
512K X 8 CMOS FLASH MEMORY
Need more? Email Us
ECAD model for W29C040T-90
Panjit
SURFACE MOUNT ZENER DIODES
Need more? Email Us
ECAD model for ZMM55-C62
Texas Instruments
QUADRUPLE 2-INPUT POSITIVE-NAND GATES | IC GATE NAND 4CH 2-INP 14SOP
Lowest to $0.1607
ECAD model for SN74LVC00ANSR

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention