The LT1002MJ is a precision operational amplifier from Linear Technology, designed to cater to a wide array of applications requiring high accuracy and stability. It is well-suited for use in test equipment, instrumentation, and other systems where performance cannot be compromised.
Key Features
- High Precision: The LT1002MJ boasts exceptional precision with very low offset voltage and drift, ensuring accuracy in measurement and control systems.
- Stable with High Capacitive Loads: This operational amplifier can handle capacitive loads without oscillations, providing a stable output in a variety of conditions.
- Low Noise: With its low-noise design, the LT1002MJ is ideal for sensitive applications like audio processing and other signal conditioning tasks.
- Wide Power Supply Range: It can operate across a wide range of power supplies, making it versatile for different environments and system designs.
Applications
The LT1002MJ is suitable for various applications, including:
- High-precision instrumentation
- Sample and hold circuits
- Test equipment
- Analog-to-digital converters
- Buffer amplifiers
- Strain gauge amplifiers
Product Specifications
| Parameter |
Specification |
| Input Offset Voltage |
Typically under 50µV |
| Input Bias Current |
100nA max |
| Supply Voltage Range |
±2.3V to ±18V |
| Operating Temperature Range |
-55°C to 125°C |
The LT1002MJ from Linear Technology represents a blend of high performance, reliability, and versatility, making it an excellent choice for engineers and designers looking for an op-amp that can meet stringent requirements while maintaining ease of use.