EN
  • EN
  • DE

LT1007

Part No LT1007
Manufacturer Linear Technology
Description Low Noise, High Speed Precision Operational Amplifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1204668-LT1007
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Audio
Ultra Librarian 3D Model Ultra Librarian LT1007 CAD Model

Description

LT1007 Operational Amplifier

The LT1007 from Linear Technology represents a significant advancement in the operational amplifier technology. Designed for precision and stability, the LT1007 offers outstanding performance suitable for a wide range of applications in measurement, instrumentation, and control systems.

Key Features

  • Low Noise: With a low noise voltage of 2.8 nV/√Hz at 1kHz, the LT1007 ensures a clean signal amplification, making it ideal for sensitive audio and instrumentation applications.
  • High Precision: The input offset voltage is guaranteed to be less than 60 µV with a drift of less than 0.6 µV/°C, which translates to consistent performance across a range of temperatures.
  • Stable with High Capacitive Loads: The ability to drive capacitive loads up to 10,000 pF makes it a versatile choice for various feedback network configurations.
  • Low Bias Current: The input bias current is typically 30 nA, making it suitable for high impedance sensor applications.

Applications

  • Precision instrumentation
  • High-quality audio amplification
  • Data acquisition systems
  • Process control
  • Active filters
  • Buffer amplifiers

The LT1007's combination of low noise, high precision, and stability makes it an excellent choice for designers who require the utmost in performance. Its robust output can drive heavy loads without distortion, and its wide supply range of ±2.5V to ±18V allows for flexible circuit designs.

Linear Technology ensures that each LT1007 chip is meticulously tested and guaranteed to meet its published specifications, providing designers with confidence in the reliability and consistency of their electronic systems. Whether for professional or hobbyist projects, the LT1007 stands out as a top-tier operational amplifier that can elevate the performance of any circuit.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess