EN
  • EN
  • DE

LT1005MK

Part No LT1005MK
Manufacturer Linear Technology
Description Logic Controlled Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1204663-LT1005MK
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1005MK CAD Model

Description

The LT1005MK from Linear Technology stands out as a top-tier precision voltage regulator designed to cater to a wide array of applications that demand high accuracy, reliability, and performance. This regulator is a part of Linear Technology's commitment to providing advanced solutions for power management challenges.

Key Features

  • High Precision Output: The LT1005MK delivers a highly precise output voltage, ensuring stable and consistent performance for sensitive electronic circuits.
  • Low Dropout Voltage: Its low dropout voltage feature allows for efficient operation even with minimal differences between the input and output voltages, which is crucial for battery-powered devices.
  • Adjustable Output: The output voltage can be easily adjusted to meet the specific requirements of your application, providing versatility and convenience.
  • Stable with Low ESR Capacitors: The regulator remains stable with low equivalent series resistance (ESR) capacitors, reducing the need for additional external components.
  • Overcurrent and Overtemperature Protection: Built-in protection mechanisms safeguard the device against conditions that could potentially cause damage, enhancing its longevity and reliability.

Applications

The LT1005MK is suitable for a variety of applications, including but not limited to:

  • Precision instrumentation
  • High-quality audio equipment
  • Automotive electronics
  • Telecommunications infrastructure
  • Industrial control systems

Technical Specifications

Parameter Value
Output Voltage Range Adjustable
Dropout Voltage Low
Output Current Up to 100mA
Package Type Metal Can (MK)
Protection Features Overcurrent, Overtemperature

In summary, the LT1005MK voltage regulator is a robust component that ensures precision, efficiency, and adaptability for a wide range of electronic applications, making it a valuable addition to any power management system.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2813 $62.5626
5+ $25.6666 $128.3330
7+ $24.8646 $174.0522
10+ $24.0626 $240.6260
13+ $23.2605 $302.3865
17+ $20.8542 $354.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess