EN
  • EN
  • DE

LT1616E

Part No LT1616E
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SOT-163
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 739459-LT1616E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1616E CAD Model

Description

Introducing the LT1616E Step-Down Converter

The LT1616E from Linear Technology is a high-efficiency, monolithic synchronous step-down DC/DC converter that is designed to make your power management tasks more efficient and reliable. This compact and versatile component is perfect for a wide range of applications, from portable devices to industrial systems.

Key Features:

  • High Efficiency: With its synchronous rectification, the LT1616E achieves up to 96% efficiency, which helps to minimize heat generation and improve overall system performance.
  • Wide Input Voltage Range: The device operates from an input voltage range of 2.5V to 16V, making it suitable for a variety of power sources, including single-cell Li-Ion batteries, multi-cell alkaline or NiMH batteries, and regulated 5V and 12V power rails.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to VIN, providing the flexibility to power a broad spectrum of low-voltage ICs.
  • High Switching Frequency: A 1.6MHz switching frequency allows the use of small, low-profile inductors and capacitors, resulting in a compact power supply solution.
  • Low Shutdown Current: The LT1616E features a shutdown mode that reduces the supply current to less than 1µA, which is ideal for battery-powered applications where power conservation is critical.

Applications:

  • Portable and battery-powered equipment
  • Cellular phones and wireless modems
  • Digital cameras and MP3 players
  • GPS receivers
  • Point-of-load power supplies

The LT1616E is a versatile power solution that combines a robust feature set with high performance to meet the needs of modern electronic devices. Its small footprint and high level of integration ensure that it is a go-to choice for designers looking to optimize their power management systems without compromising on space or efficiency. Whether you're developing a handheld device or a complex digital system, the LT1616E is engineered to provide a reliable, high-quality power supply.

Choose the LT1616E for your next project and experience the difference that Linear Technology's expertise in power management can make.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess