EN
  • EN
  • DE

LT1007CJ8

Part No LT1007CJ8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Noise, High Speed Precision Operational Amplifiers | LOW NOISE PREC OP AMP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Slew Rate 2.5V/μs
Gain Bandwidth Product 8MHz
Current - Input Bias 15nA
Voltage - Input Offset 20μV
Supply Voltage , Single/Dual (±) ±4V ~ 18V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 8-CDIP
Supplier Device Package 8-CDIP
Family Part Number LT1007
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1204670-LT1007CJ8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1007CJ8 CAD Model

Description

The LT1007CJ8 is a high-performance, low noise operational amplifier designed and manufactured by Linear Technology. This precision op-amp features a unique combination of low noise, high speed, and precision specifications that make it an ideal choice for a wide range of applications, including high-quality audio, instrumentation, and process control systems.

Key Features

  • Low Noise Performance: The LT1007CJ8 offers an exceptional noise performance with a low 0.1 Hz to 10 Hz noise of 0.6 µVp-p and a low noise voltage of 2.8 nV/√Hz at 1 kHz, ensuring signal integrity in sensitive applications.
  • High Precision: With a maximum input offset voltage of 75 µV and a maximum input bias current of 100 nA, this op-amp provides high accuracy and stability, which is crucial for precision instrumentation.
  • High Speed: It features a slew rate of 2.5 V/µs and a gain bandwidth product of 8 MHz, enabling it to handle fast signals without significant distortion.
  • Wide Operating Range: The LT1007CJ8 can operate over a wide supply voltage range of ±2.5V to ±18V, providing versatility in various circuit configurations.
  • Robust Package: The device is available in an 8-lead TO-5 metal can package (J8 suffix), which is known for its durability and thermal performance.

Applications

The LT1007CJ8's combination of features makes it suitable for a variety of demanding applications:

  • Professional audio equipment
  • Precision data acquisition systems
  • Active filters and signal conditioning
  • Medical instrumentation
  • Industrial process controls

Conclusion

The LT1007CJ8 from Linear Technology stands out as a premier choice for engineers and designers looking for a low noise, high precision op-amp. Its robust performance specifications ensure reliable operation in even the most demanding applications, solidifying its position as a go-to component in the field of precision analog circuit design.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess