Products specifications

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 10mA
Tolerance ±0.4%
Temperature Coefficient 25ppm/°C
Current - Cathode 400μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 128639-LT1009CMS8#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1009CMS8#PBF CAD Model

Description

The LT1009CMS8#PBF is a precision voltage reference from Linear Technology, renowned for its stability and accuracy. This high-quality component is designed for applications requiring a well-defined reference voltage with a low temperature coefficient and excellent long-term stability.

Key Features

  • Stable Voltage: The LT1009CMS8#PBF offers a stable 2.5V output voltage, making it ideal for precision applications.
  • Low Temperature Coefficient: With a low temperature coefficient, this voltage reference maintains its accuracy across a wide range of temperatures.
  • High Accuracy: It provides excellent accuracy, ensuring reliable performance for critical applications.
  • Long-Term Stability: Designed for applications where long-term stability is paramount, this product is a reliable choice for systems that require consistent performance over time.
  • Wide Operating Range: The LT1009CMS8#PBF operates over a wide current range, providing flexibility in various applications.

Applications

The LT1009CMS8#PBF is well-suited for a variety of applications, including:

  • Data Conversion Systems
  • High Precision Instruments
  • Industrial Process Control Systems
  • Portable Battery-Powered Devices
  • Automotive Electronics

Quality and Reliability

Linear Technology is committed to delivering high-quality products. The LT1009CMS8#PBF is no exception, with its robust design ensuring reliability in even the most demanding environments. It is available in an 8-lead MSOP package, which is suitable for space-constrained applications.

Product Specifications

Parameter Value Output Voltage 2.5V Temperature Coefficient Typically 20ppm/°C Package Type MSOP-8 Operating Temperature Range -40°C to +85°C

With its combination of precision, stability, and reliability, the LT1009CMS8#PBF is an excellent choice for engineers and designers looking for a trusted voltage reference source.

You May Also Be Interested in

Texas Instruments
LOW-VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATORS
Lowest to $0.6951
ECAD model for TLVH431BCPK
Texas Instruments
Precision Micropower Low Dropout Voltage Reference | IC VREF SERIES 2.048V SOT23-5
Lowest to $3.2598
ECAD model for LM4120IM5-2.0
STMicroelectronics
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.1532
ECAD model for TS2431AILT
STMicroelectronics
IC VREF SHUNT 1.225V SOT23-3
Need more? Email Us
ECAD model for TS821BILT
STMicroelectronics
V-Ref Adjustable 2.5V to 24V 100mA 3-Pin SOT-23 T/R / IC VREF SHUNT ADJ SOT23-3
Lowest to $0.6031
ECAD model for TS2431BILT
Touchstone Semiconductor
IC VREF SERIES 2.5V SOT23-3
Lowest to $3.4410
ECAD model for TS6001AIG325T
Analog Devices Inc.
Precision Low Drift 2.048 V/2.5 V/4.096 V/ 5.0 V SOT-23 Reference with Shutdown
Lowest to $4.5753
ECAD model for ADR392AUJZ-R2
Analog Devices Inc.
High Precision 10 V IC Reference
Lowest to $109.3625
ECAD model for AD581UH
Analog Devices Inc.
IC VREF SERIES PREC +-10V 14CDIP / Voltage Reference IC V 14-CERDIP
Lowest to $70.0717
ECAD model for AD2702JD

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention