EN
  • EN
  • DE
  • IT

TS2431BILT

Part No TS2431BILT
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Reference
Description V-Ref Adjustable 2.5V to 24V 100mA 3-Pin SOT-23 T/R / IC VREF SHUNT ADJ SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 24V
Output Current 100mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Current - Cathode 1mA
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 035007-TS2431BILT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TS2431
Introduction Date July 03, 2001
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian TS2431BILT CAD Model

Description

Introducing the STMicroelectronics TS2431BILT Programmable Voltage Reference

The TS2431BILT is a robust, programmable shunt voltage reference from STMicroelectronics, offering high precision and versatility for a multitude of applications. This adjustable precision Zener is a staple in the industry, known for its reliability and consistent performance.

With an output voltage range that can be set from 2.5V to 36V with two external resistors, the TS2431BILT provides designers with a high degree of flexibility. This makes it an ideal choice for power supplies, battery-operated equipment, and other electronic systems where voltage regulation is crucial. The device can source up to 100 mA of output current, and its low dynamic impedance ensures stable reverse current operation.

The TS2431BILT features a tight voltage tolerance, ensuring accurate voltage reference for your circuits. This precision is maintained over a wide operating temperature range from -40°C to +85°C, making the device suitable for challenging environments. Its low operating current (typically 0.4 mA) contributes to energy efficiency, which is particularly important for battery-powered applications.

Encapsulated in a tiny SOT-23 package, the TS2431BILT is designed for space-constrained applications. Despite its small size, it does not compromise on performance, offering excellent thermal stability and a low temperature coefficient. This compact form factor, combined with its surface-mount design, makes it easy to integrate into modern PCB layouts.

STMicroelectronics has equipped the TS2431BILT with robust protection features, including a stable breakdown voltage over the entire temperature range. This ensures that your designs are safeguarded against the variability of external conditions, providing a reliable solution for your voltage reference needs.

In summary, the TS2431BILT from STMicroelectronics is a versatile, high-performance programmable voltage reference that provides designers with accuracy, stability, and reliability. Whether it's being used in power management applications, analog circuits, or precision data converters, the TS2431BILT stands out as a superior choice for any project requiring a precise voltage reference.

You May Also Be Interested in

Texas Instruments
4 ppm100 A SOT23-6 SERIES VOLTAGE REFERENCES
Lowest to $6.0628
Texas Instruments
LM4051 Precision Micropower Shunt Voltage Reference
Lowest to $2.0429
Linear Technology
Precision Reference
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Low Dropout Voltage Reference
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Low Dropout Voltage Reference
Need more? Email Us
Maxim Integrated
+5V, +10V Precision Voltage References
Need more? Email Us
Analog Devices Inc.
5 V Precision Voltage Reference/Temperature Transducer
Need more? Email Us
Linear Technology
Precision Reference
Need more? Email Us
Linear Technology
Precision Reference
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1576 $50.4320
775+ $0.1293 $100.2075
1,200+ $0.1253 $150.3600
1,650+ $0.1213 $200.1450
2,135+ $0.1172 $250.2220
2,855+ $0.1051 $300.0605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,090 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess