Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1280683-X0403NF
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X0403NF CAD Model

Description

Introducing the X0403NF Thyristor from STMicroelectronics

The X0403NF is a high-performance thyristor manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This thyristor is specifically designed to provide efficient and robust solutions for a wide range of applications that require controlled rectification, phase control, and voltage regulation.

Key Features

  • Voltage Capability: The X0403NF is capable of handling voltages up to 400V, making it suitable for various industrial and consumer applications.
  • Current Rating: With a current rating of 4A, this thyristor can manage moderate power levels, perfect for small motor drives, lighting circuits, and power tools.
  • Gate Trigger Current: The device has a sensitive gate with a low trigger current, ensuring easy triggering with simple gate drive circuits.
  • Package: It comes in a TO-202 package, which offers a compact footprint while ensuring good thermal performance and ease of mounting on printed circuit boards.
  • Surge Capability: The X0403NF is designed to withstand surge currents, enhancing its reliability and robustness in applications prone to voltage spikes.

Applications

The versatility of the X0403NF allows it to be used in a variety of applications, including:

  • Controlled AC rectification for power tools and household appliances
  • Motor control circuits for speed and phase control
  • Overvoltage crowbar protection in power supplies
  • Lighting dimmer circuits
  • Capacitive discharge ignition systems and other automotive applications

Reliability and Performance

STMicroelectronics ensures that the X0403NF thyristor meets the highest standards of quality and performance. The device is characterized by its high surge current capability and low holding current, which contribute to its excellent operational stability and low power loss. Its robust design is engineered to withstand challenging environmental conditions, making it a reliable choice for designers and engineers looking to incorporate a durable thyristor into their electronic designs.

For detailed specifications, application notes, and additional resources, visit the STMicroelectronics website or contact their support team. The X0403NF is not just a component; it's a solution that can elevate the performance and reliability of your electronic projects.

You May Also Be Interested in

WeEn Semiconductors
SCR 600V SOT54
Lowest to $0.6876
ECAD model for BT169G-L,412
Micro Commercial Co
2 Amp Schottky Rectifier 25 Volts
Need more? Email Us
ECAD model for SK225L
STMicroelectronics
50A SCRs
Need more? Email Us
ECAD model for BTW69-600
Teccor Electronics
SCRs 1-70 AMPS NON-SENSITIVE GATE
Need more? Email Us
ECAD model for S6070W
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers Reverse Blocking Thyristors
Need more? Email Us
ECAD model for MCR8DSNT4
Power Integrations
SILICON CONTROLLED RECTIFIERS
Need more? Email Us
ECAD model for TIC108M
NXP / Nexperia
Thyristors
Lowest to $2.2599
ECAD model for BT152B-400R
Teccor Electronics
SCRs
Need more? Email Us
ECAD model for S8035K
Vishay
Phase Control SCR, 10 A
Lowest to $5.6924
ECAD model for 16TTS12PBF

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention