Products specifications Report Issue?

Reference Date Code 0820+
Reference case LGA
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 739582-LTM8024EV#PBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM8024EV#PBF CAD Model

Description

Product Overview: LTM8024EV#PBF

The LTM8024EV#PBF is a high-performance DC/DC μModule (micromodule) regulator from Linear Technology, a company renowned for its innovative power management solutions. This compact, complete system-in-package (SiP) integrates the inductor, power switches, DC/DC controller, and all the supporting components into a single package, simplifying the design process for engineers and reducing the overall footprint on the PCB.

Key Features

  • Wide Input Voltage Range: The LTM8024EV#PBF operates from an input voltage range of 3.6V to 36V, making it suitable for a variety of applications, including automotive, industrial, and telecommunications.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to 10V, which allows for a wide range of uses and flexibility in design.
  • High Efficiency: With its advanced design and integrated components, the LTM8024EV#PBF offers high efficiency, reducing power loss and heat generation.
  • Compact Design: The μModule technology integrates multiple components into a single package, resulting in a compact solution that saves space on the PCB.
  • Robust Thermal Performance: The device is designed to operate reliably over a temperature range of -40°C to +125°C, ensuring performance in harsh environments.

Applications

The versatility of the LTM8024EV#PBF makes it an ideal choice for a broad range of applications. It is particularly well-suited for use in space-constrained environments where a simple and efficient power conversion is required. Applications include:

  • Automotive battery regulation
  • Power supply for industrial control systems
  • Distributed power systems
  • Telecommunications infrastructure

Quality and Reliability

Linear Technology's commitment to quality and reliability is evident in the LTM8024EV#PBF. The product has been rigorously tested to meet high standards and is designed to deliver consistent performance over its lifetime. With its robust design and integrated feature set, the LTM8024EV#PBF is a reliable choice for designers seeking a high-quality power management solution.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention