EN
  • EN
  • DE

LM285D-1.2G

Part No LM285D-1.2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.235V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.235V
Output Current 20mA
Tolerance ±1%
Temperature Coefficient 80ppm/°C Typical
Noise - 10Hz to 10kHz 60μVrms
Current - Cathode 20μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1053441-LM285D-1.2G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM285D-1.2G CAD Model

Description

ON Semiconductor LM285D-1.2G Voltage Reference

The LM285D-1.2G from ON Semiconductor is a precision micro-power shunt voltage reference that provides a stable 1.2V output voltage over a wide operating temperature range. This high-quality voltage reference is designed in a compact SOIC-8 package, making it suitable for a variety of applications where space is at a premium and precision is key.

Key Features:

  • Output Voltage: 1.2V with tight tolerances for precise voltage regulation.
  • Temperature Coefficient: Features a low temperature coefficient, ensuring minimal voltage deviation over temperature variations.
  • Low Dynamic Impedance: Provides stable reverse breakdown voltage with varying current, contributing to better noise immunity.
  • Wide Operating Current: Operates over a broad current range, from 20 μA to 20 mA, providing versatility in different circuit configurations.
  • Extended Temperature Range: Suitable for industrial-grade applications with an operating temperature range of -40°C to +85°C.
  • Package: Available in a small-outline integrated circuit (SOIC) package, ideal for space-constrained applications.

Applications:

The LM285D-1.2G is a versatile component that can be used in various electronic applications such as:

  • Battery-powered equipment
  • Power supplies
  • Analog and digital circuits that require a precise reference voltage
  • Portable instruments
  • Data acquisition systems

Quality and Reliability:

ON Semiconductor is known for its commitment to quality and reliability. The LM285D-1.2G voltage reference is manufactured with this same dedication, ensuring high performance and consistency for each unit produced. Its robust design and manufacturing process make it a reliable choice for critical applications where precision voltage reference is essential.

Summary:

Whether you are designing a power supply, calibrating measurement devices, or developing battery-operated products, the LM285D-1.2G from ON Semiconductor is an excellent choice for a stable and precise voltage reference. Its combination of low power consumption, small package size, and high accuracy makes it a valuable component in any designer's toolbox.

You May Also Be Interested in

Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess