EN
  • EN
  • DE

TPD3S014TDBVRQ1

Part No TPD3S014TDBVRQ1
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description TVS DIODE SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 5 Weeks
Features - Clamp - Ipp Tvs Diode Surface Mount SOT-23-6
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name TPD3S014
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 296-44163-2, 296-44163-1, -296-44163-1-ND, -296-44163-1, 296-44163-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937238-TPD3S014TDBVRQ1
Ultra Librarian 3D Model Ultra Librarian TPD3S014TDBVRQ1 CAD Model

Description

The TPD3S014TDBVRQ1 from Texas Instruments is a robust automotive-grade ESD protection device designed to safeguard sensitive electronic components against electrostatic discharge and other voltage-induced transient events. This compact and efficient solution is tailored specifically for the automotive industry and meets stringent quality and reliability standards, including those outlined by AEC-Q100.

Key Features

  • ESD Protection: The device offers excellent ESD protection on all channels, capable of withstanding ESD strikes up to ±8 kV (IEC 61000-4-2 Contact Discharge) and ±15 kV (IEC 61000-4-2 Air-Gap Discharge), ensuring the safety of critical automotive circuits.
  • Integrated Channel Configuration: It features a 3-channel configuration, with each channel consisting of a low-capacitance TVS diode for high-speed data line protection, making it suitable for interfaces like USB, LVDS, and others.
  • Low Leakage Current: The TPD3S014TDBVRQ1 boasts a low leakage current, which is essential for minimizing power consumption and preserving battery life in automotive applications.
  • Small Form Factor: Housed in a tiny SOT-23 package, this device is ideal for space-constrained applications, allowing for a more compact and integrated circuit design.
  • Temperature Range: Designed to operate over a wide temperature range, it is suitable for the harsh environments encountered in automotive applications.

Applications

The TPD3S014TDBVRQ1 is ideal for a variety of automotive applications, including:

  • Infotainment Systems
  • Navigation Units
  • USB Interfaces
  • Camera Links
  • Automotive Networking

Quality and Reliability

This device is manufactured to meet the rigorous demands of the automotive industry. It is qualified for use in automotive applications, ensuring long-term reliability and consistent performance under a range of conditions. The TPD3S014TDBVRQ1 is a testament to Texas Instruments' commitment to providing high-quality, durable, and reliable solutions for the automotive sector.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1871 $53.4195
105+ $0.9740 $102.2700
160+ $0.9436 $150.9760
220+ $0.9132 $200.9040
285+ $0.8827 $251.5695
380+ $0.7914 $300.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,450 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess