Products specifications Report Issue?

Reference Date Code 0851+
Reference case BGAGLASS
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 749605-STLC2500HSDTR BGA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STLC2500HSDTR CAD Model

Description

The STLC2500HSDTR is a highly integrated Bluetooth® wireless module designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This module is specifically engineered to provide a compact, low-power, and cost-effective solution for a wide range of wireless communication applications.

Key Features

  • Bluetooth® 2.1+EDR Compliant: Ensures compatibility with a wide range of Bluetooth® enabled devices and supports Enhanced Data Rate (EDR) for faster data transfer.
  • Low Power Consumption: Ideal for battery-powered devices, the STLC2500HSDTR is optimized for low power consumption to extend the life of your product.
  • Compact Size: With its small form factor, this module can easily be integrated into space-constrained designs without compromising functionality.
  • Integrated Antenna: The module comes with a built-in antenna, simplifying the design process and reducing external component requirements.
  • Highly Integrated: Includes all necessary RF circuitry, allowing for a reduction in external components and a streamlined design process.
  • Easy to Integrate: Designed for easy integration into various electronic products, reducing development time and accelerating time-to-market.

Applications

The STLC2500HSDTR is versatile and can be used in a multitude of applications, including but not limited to:

  • Wireless headsets and headphones
  • Portable media players
  • Automotive hands-free systems
  • Health and fitness trackers
  • Smart home devices

Technical Specifications

The module operates in the 2.4 GHz ISM band and supports multiple Bluetooth® profiles. It is supplied in a compact, surface-mount package that is RoHS compliant and lead-free. The STLC2500HSDTR is designed to meet the needs of manufacturers looking for a reliable and efficient wireless communication solution.

With STMicroelectronics' commitment to quality and performance, the STLC2500HSDTR module stands out as a superior choice for developers seeking to incorporate Bluetooth® functionality into their products with minimal design effort and maximum efficiency.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Octal D-Type Flip-Flop with 5V Tolerant Inputs and Outputs
Lowest to $0.5084
ECAD model for 74LCX574
Texas Instruments
Advanced LinCMOSE 8-BIT MULTIPLYING DIGITAL-TO-ANALOG CONVERTER
Need more? Email Us
ECAD model for AD7524MJ
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
ECAD model for AP02N90P
Broadcom Limited
Multimode fi ber ATM backbone links | TXRX ATM/SONET/OC-3 SC 1X9 MEZZ
Need more? Email Us
ECAD model for AFBR-5205PZ
Analog Devices Inc.
Fast Starting, +,-20,000/sec Vibration Rejecting Rate Gyro | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $193.3334
ECAD model for ADXRS649BBGZ
Rohm Semiconductor
1.2W PACKAGE POWER TAPED TRANSISTOR DESIGNED FOR USE WITH AN AUTOMATIC PLACEMENT MECHINE
Need more? Email Us
ECAD model for 2SD2452
NXP / Nexperia
14-stage binary ripple counter
Lowest to $0.7718
ECAD model for 74HC4020
Analog Devices Inc.
5.5 V Input, 500 mA, Low Quiescent Current, CMOS Linear Regulators
Lowest to $2.9289
ECAD model for ADP124ARHZ-3.3-R7
Broadcom Limited
Infra-Red Wavelength | SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
ECAD model for AEDS-9310

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention