Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series 4000B
Packaging Tube
Part Status Obsolete(EOL)
Translator Type Voltage Level
Channel Type Unidirectional
Number of Circuits 6
Channels per Circuit 1
Voltage - VCCA 3V ~ 20V
Voltage - VCCB 3V ~ 20V
Output Type Non-Inverted
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-DIP
Win Source Part Number 775634-HCF4010BEY
Popularity Medium
Supply and Demand Status Limited
Family Name HCF4010
Introduction Date August 15, 1995
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HCF4010BEY CAD Model

Description

STMicroelectronics HCF4010BEY Hex Non-Inverting Buffer/Converter

The HCF4010BEY, part of the CMOS family from STMicroelectronics, is a versatile hex non-inverting buffer/converter designed for a wide range of digital applications. This integrated circuit (IC) offers a high degree of flexibility, making it an ideal choice for interfacing and signal buffering between mismatched logic circuitry.

Constructed with silicon gate C2MOS technology, the HCF4010BEY ensures reliable operation and reduced power consumption, a hallmark of CMOS devices. The IC consists of six independent non-inverting buffer/converters, which can be utilized for driving high-capacity loads with minimal power draw. This characteristic makes it particularly well-suited for battery-operated devices and other power-sensitive applications.

The HCF4010BEY operates over a broad voltage range from 3V to 15V, catering to various logic levels and enabling its use in systems that require different operating voltages. This flexibility is a significant advantage when integrating the IC into existing designs or developing new applications that must comply with diverse power supply standards.

Key features of the HCF4010BEY include:

  • High voltage type (20V rating)
  • Medium speed operation: t<sub>PHL, t<sub>PLH = 30ns (typ) at V<sub>DD = 10V
  • Low power dissipation: I<sub>CC = 1μA (max) at T<sub>A = 25°C
  • High noise immunity: V<sub>NN = 0.45 V<sub>DD (min)
  • Symmetrical output impedance: |I<sub>OH| = I<sub>OL = 4mA (min)
  • Wide operating temperature range: -55°C to +125°C
  • ESD protection: HBM > 2kV, MM > 200V

With its robust design, the HCF4010BEY ensures latch-up protection, which is critical for maintaining the integrity of the device under stressful conditions. Furthermore, the IC provides excellent immunity to electrostatic discharge (ESD), which enhances its reliability and durability in industrial environments.

STMicroelectronics packages the HCF4010BEY in a DIP (Dual In-line Package) format, which is well-suited for through-hole mounting techniques. This package type is advantageous for prototyping and educational purposes, as it allows for easy handling and soldering on printed circuit boards (PCBs).

In conclusion, the HCF4010BEY from STMicroelectronics is a highly reliable hex buffer/converter that combines low power consumption with high voltage flexibility, making it an excellent choice for a multitude of digital interfacing applications.

You May Also Be Interested in

SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.5614
ECAD model for SGM4563YUQN12G/TR
NXP / Nexperia
IC XLTR VL UNIDIR 6-X2SON
Need more? Email Us
ECAD model for 74AUP1T97GXZ
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 6XSON
Need more? Email Us
ECAD model for 74AUP1T45GN,132
Maxim Integrated
IC TRANSLATOR BIDIR 20TSSOP
Need more? Email Us
ECAD model for MAX3013EUP+
Hangzhou RuiMeng Technology Co., Ltd.
2 SOT-23-8 Translators, Level Shifters RoHS
Lowest to $0.2299
ECAD model for MS4553S
NXP / Nexperia
NEXPERIA 74LVCH1T45GM - BUS TRAN
Lowest to $0.2934
ECAD model for 74LVCH1T45GM,115
Nexperia USA Inc.
NEXPERIA 74AUP1T98GF - LOGIC CIR
Need more? Email Us
ECAD model for 74AUP1T98GF,132
Nexperia USA Inc.
FUNC, 2 BIT, TRUE OUTPUT, CMOS,
Need more? Email Us
ECAD model for 74LVCH2T45GD,125
Nexperia USA Inc.
NEXPERIA 74LVCH1T45GF - BUS TRAN
Need more? Email Us
ECAD model for 74LVCH1T45GF,132

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention