EN
  • EN
  • DE

STA8088TA

Part No STA8088TA
Manufacturer STMicroelectronics
Catalog RF Receivers
Description ADD INFOTAINMENT  /  series RF Receiver
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Receivers
Mfr STMicroelectronics
Package Tray
Base Product Number STA8088
Standard Package 1,560
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1235914-STA8088TA
Ultra Librarian 3D Model Ultra Librarian STA8088TA CAD Model

Description

The STA8088TA is a cutting-edge, multi-constellation GNSS receiver SoC (System on Chip) designed and manufactured by STMicroelectronics. This advanced product is engineered to provide high-performance positioning for a variety of applications, including automotive navigation, telematics, and personal navigation devices.

Key Features

  • Multi-Constellation Support: The STA8088TA is capable of simultaneously tracking multiple satellite systems including GPS, Glonass, Galileo, and QZSS. This ensures higher accuracy and reliability of positioning data by utilizing more satellites.
  • Advanced Tracking: With its powerful baseband processor, it can track up to 32 satellites concurrently, which significantly improves the time-to-first-fix (TTFF) and enhances navigation stability.
  • Integrated RF Front-end: The inclusion of an integrated RF front-end simplifies design and reduces system complexity, while also saving space and power consumption in the final application.
  • Low Power Consumption: Designed with power efficiency in mind, the STA8088TA is ideal for battery-operated devices, offering various power-saving modes to extend battery life.
  • Dead Reckoning Support: It supports dead reckoning, which allows for continuous navigation by estimating position when satellite signals are obstructed, such as in tunnels or urban canyons.
  • Flexible Interface Options: The device features a range of interfaces, including UART, I2C, SPI, and USB, providing flexibility for system integration.
  • Embedded Flash Memory: The STA8088TA comes with embedded flash memory, enabling easy firmware updates and customization.

Applications

The versatility of the STA8088TA makes it suitable for a broad spectrum of applications. Its robust tracking capabilities and support for multiple GNSS systems make it an ideal choice for automotive navigation systems, enhancing the driving experience with accurate and reliable positioning. Additionally, it is well-suited for telematics systems such as fleet management and asset tracking, where precise location data is crucial. Personal navigation devices, including handheld GPS units and fitness trackers, also benefit from the STA8088TA's performance and low power consumption.

You May Also Be Interested in

U-blox
M10 GNSS LGA PATCH ANTENNA MOD
Lowest to $41.0527
U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ
Lowest to $52.3881
Lantronix, Inc.
RF RCVR GPS 1.575GHZ MODULE
Lowest to $9.3844
Microchip Technology
RX TXRX MODULE BT TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $58.2090
Microchip Technology
RF RECEIVER ASK/FSK 315MHZ 24QFN
Lowest to $6.7341
Microchip Technology
RF RCVR ISM 315MHZ/433MHZ 32VQFN
Lowest to $4.6167
U-blox
RF RCVR GNSS/GPS 1.561/1.575GHZ
Lowest to $72.6264
U-blox
RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $75.1310
U-blox
RF RECEIVER GNSS/GPS SIP
Lowest to $27.0382

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess