EN
  • EN
  • DE
  • IT

LTC2052CS

Part No LTC2052CS
Manufacturer Linear Technology
Description Dual/Quad Zero-Drift Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208240-LTC2052CS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2052CS CAD Model

Description

The LTC2052CS from Linear Technology is a high-performance, zero-drift operational amplifier that is part of a family of amplifiers designed to provide precision and stability in a wide range of applications. The LTC2052CS operates with a single supply voltage ranging from 2.7V to 6V or dual supplies of ±1.35V to ±3V, making it versatile for both battery-powered and conventional supply-operated systems.

With its zero-drift architecture, the LTC2052CS offers an unparalleled combination of DC precision and AC performance. It features a maximum input offset voltage of 5µV and a maximum input offset drift of 0.05µV/°C, ensuring accuracy and consistency over varying temperatures. The low offset voltage and drift make it ideal for high-precision applications such as instrumentation, test equipment, and sensor interfaces.

The LTC2052CS also boasts a low noise level of 1.5µVP-P (0.1Hz to 10Hz), which is critical for applications requiring low-noise performance. Its high gain-bandwidth product of 1MHz and fast slew rate of 0.8V/µs enable the amplifier to handle a broad range of frequencies, making it suitable for filter circuits, amplifiers, and other dynamic applications.

In addition to its precision and performance, the LTC2052CS is designed with a CMOS input stage, which contributes to its low input bias current of 10pA. This characteristic is particularly beneficial for high-impedance sensor applications. The device also features rail-to-rail input and output, which allows for maximum signal dynamic range without clipping, even when operating on low supply voltages.

The LTC2052CS comes in a compact SO-8 package, providing a space-efficient solution for systems where board space is at a premium. Its robust design ensures reliable operation under harsh conditions, with specified performance from -40°C to 85°C.

Overall, the LTC2052CS from Linear Technology stands out as a top choice for engineers and designers seeking an op-amp that delivers precision, low noise, and high stability, all within a small footprint suitable for a multitude of electronic applications.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9283 $71.7132
8+ $14.7104 $117.6832
12+ $14.2508 $171.0096
17+ $13.7910 $234.4470
22+ $13.3314 $293.2908
29+ $11.9522 $346.6138
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,420 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess