Product Overview: NXP BC858
The NXP BC858 is a high-performance, small signal PNP bipolar junction transistor (BJT) designed for general-purpose amplification and switching applications. This versatile component is widely used in various electronic circuits for its reliability and efficiency. The BC858 is housed in a compact SOT-23 surface-mount package, making it suitable for automated assembly processes and space-constrained applications.
With its low current and low voltage operation, the BC858 is particularly well-suited for mobile and portable electronics where power efficiency is critical. The device features a collector-emitter voltage (V<sub>CEO) of -30V and a collector current (I<sub>C) of up to -100mA, providing sufficient headroom for a variety of low-power applications. Furthermore, its low collector-emitter saturation voltage ensures minimal power loss during operation, contributing to overall energy savings in the end application.
The BC858 also boasts a high gain-bandwidth product, which makes it an excellent choice for amplification in audio, signal processing, and other analog circuits. Its high transition frequency allows for amplification of signals with minimal distortion, making it a reliable component for high-fidelity audio applications.
In addition to its electrical performance, the NXP BC858 is designed with a focus on reliability. It features a robust thermal performance, ensuring stability and longevity even under varying operating conditions. The BJT is also characterized by its low noise figure, which is essential for applications where signal integrity is paramount.
Overall, the NXP BC858 is a versatile, high-performance transistor that offers a blend of efficiency, reliability, and compact form factor. Whether it's deployed in consumer electronics, industrial control systems, or communication devices, the BC858 is an excellent choice for designers looking for a general-purpose PNP transistor with a proven track record.