EN
  • EN
  • DE
  • IT

LM285BYMX-2.5

Part No LM285BYMX-2.5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Cut Tape (CT)
Status Obsolete
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 2.5V
Output Current 20mA
Tolerance ±1.5%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 120μVrms
Current - Cathode 20μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM285
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 710779-LM285BYMX-2.5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM285BYMX-2.5 CAD Model

Description

The LM285BYMX-2.5 is a precision micro-power shunt voltage reference from Texas Instruments, renowned for its high reliability and versatility in various applications. This component offers a fixed 2.5V output with an impressive accuracy and stability over a wide range of operating conditions, including temperature and load variations.

Key Features

  • Output Voltage: Precisely 2.5V with minimal deviation, making it ideal for precision applications.
  • Temperature Coefficient: Low temperature coefficient and excellent thermal stability ensure consistent performance across a broad temperature range.
  • Low Dynamic Impedance: Ensures good load regulation, which is essential for applications requiring a stable voltage reference.
  • Wide Operating Current Range: Supports a broad range of operating currents, enhancing its flexibility in different circuit configurations.

Applications

The LM285BYMX-2.5 is suitable for a myriad of applications, including:

  • Battery-powered equipment
  • Precision data systems
  • Analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Portable instrumentation
  • Power supplies

Product Specifications

Parameter Value Output Voltage 2.5V Initial Accuracy ±1% Temperature Coefficient Typically 20ppm/°C Operating Current 20μA to 20mA Package SOIC-8

Quality and Reliability

With Texas Instruments' commitment to quality, the LM285BYMX-2.5 voltage reference is designed to meet the stringent requirements of the most demanding applications. It is encapsulated in a small-outline integrated circuit (SOIC) package, ensuring a compact footprint for space-constrained designs.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0680 $50.6800
25+ $4.1584 $103.9600
38+ $4.0285 $153.0830
52+ $3.8985 $202.7220
67+ $3.7686 $252.4962
89+ $3.3787 $300.7043
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,622 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess