EN
  • EN
  • DE

LT1009CMS8

Part No LT1009CMS8
Manufacturer Linear Technology
Description 2.5V Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1204680-LT1009CMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1009CMS8 CAD Model

Description

LT1009CMS8 Voltage Reference

The LT1009CMS8 is a precision voltage reference from Linear Technology, renowned for its stability and accuracy. Designed to provide a fixed 2.5V output voltage, this component is a versatile solution for various applications requiring a stable reference voltage. The LT1009CMS8 is housed in an 8-lead MSOP package, making it suitable for space-constrained applications.

Key Features

  • Output Voltage: Provides a stable 2.5V output voltage with a high level of precision.
  • Low Temperature Coefficient: Features a typical temperature coefficient of only 20ppm/°C, ensuring minimal voltage variation over a wide temperature range.
  • High Accuracy: Offers an initial accuracy of ±0.2% which allows for precise voltage regulation in critical applications.
  • Low Dynamic Impedance: The dynamic impedance of the LT1009CMS8 is as low as 0.6Ω, contributing to its stable output under varying load conditions.
  • Wide Operating Current Range: Supports an operating current range from 400µA to 10mA, providing flexibility in various circuit designs.
  • Long-Term Stability: Demonstrates excellent long-term stability, making it reliable for sustained use in demanding environments.

Applications

The LT1009CMS8 is ideal for a multitude of applications, including but not limited to:

  • Precision data converters
  • Portable instrumentation
  • Battery-powered devices
  • Industrial control systems
  • Automotive electronics

Quality and Reliability

Linear Technology ensures that the LT1009CMS8 meets the highest quality and reliability standards. Each device undergoes rigorous testing to guarantee performance even under extreme conditions. This commitment to quality makes the LT1009CMS8 a trusted component in precision voltage regulation.

For detailed specifications, application notes, and additional resources, visit the Linear Technology website or contact their support team.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5791 $52.6328
19+ $5.3983 $102.5677
29+ $5.2296 $151.6584
40+ $5.0609 $202.4360
52+ $4.8922 $254.3944
69+ $4.3861 $302.6409
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,115 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess