EN
  • EN
  • DE

LT1009CZ

Part No LT1009CZ
Manufacturer Linear Technology
Description 2.5V Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1204682-LT1009CZ
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1009CZ CAD Model

Description

The LT1009CZ is a high-quality, precision voltage reference from Linear Technology, designed to offer both excellent stability and low dynamic impedance. This device has been engineered to serve a wide array of applications, including digital voltmeters, power supplies, and operational amplifier circuitry, where a stable reference voltage is crucial.

Key Features

  • Stable Voltage: The LT1009CZ provides a fixed 2.5V output with a tight initial tolerance of ±0.2%.
  • Low Drift: It boasts a low temperature coefficient, typically 20ppm/°C, ensuring reliable performance over a wide temperature range.
  • Low Dynamic Impedance: The dynamic impedance of the LT1009CZ is less than 1Ω, a feature that is maintained over a wide range of operating currents.
  • Wide Operating Current Range: This voltage reference operates efficiently with currents between 400µA to 10mA.
  • High Supply Rejection: It features a superior supply rejection ratio, making it less sensitive to fluctuations in supply voltage.

Applications

The LT1009CZ is versatile and can be used in a variety of applications, including:

  • Digital and analog circuits that require a precise reference voltage
  • Portable battery-powered devices due to its low power requirements
  • Precision current sources and charge pumps
  • Data conversion systems, such as A/D and D/A converters
  • Power supply monitoring

Quality and Reliability

Linear Technology ensures that the LT1009CZ meets the highest standards of quality and reliability. Each unit is rigorously tested to guarantee performance within specified tolerances, providing designers with confidence in their systems.

Package Information

The LT1009CZ is offered in a TO-92 package, which is suitable for through-hole mounting. This package allows for easy integration into a wide range of electronic circuits.

With its combination of precision, stability, and versatility, the LT1009CZ from Linear Technology is an excellent choice for any application requiring a reliable voltage reference.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 337 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess