LT1009S8#TR Precision Voltage Reference
The LT1009S8#TR is a high-quality precision voltage reference from Linear Technology, designed to provide a stable and accurate reference voltage for a multitude of applications. This device is ideal for precision data conversion systems, battery chargers, power supplies, and general-purpose analog circuits, ensuring that your electronics perform with the utmost accuracy and reliability.
Key Features:
- Stable Voltage: The LT1009S8#TR offers a precise 2.5V output, with an impressive stability over temperature variations, ensuring consistent performance across a range of operating conditions.
- Low Temperature Coefficient: It boasts a low temperature coefficient of 20ppm/°C max, making it highly reliable over a wide temperature range, which is critical for precision applications.
- Wide Operating Current: This voltage reference can operate from 400µA to 10mA, giving designers flexibility in a wide range of applications.
- Excellent Long-Term Stability: With a typical long-term stability of less than 30ppm/1000 hours at 125°C, the LT1009S8#TR is an excellent choice for systems requiring a dependable reference over time.
- Low Noise: It has a low noise characteristic, which is essential for high-performance analog circuit designs.
- Package: The device comes in an 8-lead SOIC package, which is suitable for surface mount technology, ensuring easy integration into modern PCB designs.
Applications:
- Data Conversion Systems
- Battery Chargers
- Power Supplies
- Analog and Digital Circuits
- Precision Instrumentation
With its combination of precision, stability, and reliability, the LT1009S8#TR from Linear Technology is an indispensable component for designers who require an accurate reference voltage in their electronic systems. Its robust design and versatile features make it a go-to choice for a wide array of critical applications.